QUALCOMM, Incorporated Bluetooth Chipset CSR1024

Description
CSR1024 LGA is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1024 LGA enables customer applications of up to 60 KB to be stored on chip for optimal power consumption. CSR1024 Specs Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio -90.5dBm receiver sensitivity 50ω Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input Voltage 3.6V Memory MTP 256B RAM 80KB RAM Flash 256KB Flash Interface Supported Interfaces UART I²S SPI PDM I²C Input/Output Analog I/O 1 ADC 1 ADC 10-bit General Purpose IOs 15 PWM (LED) 5 Quadrature Decoder 4 Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type LGA 5 x 5 x 0.75 mm 0.5 mm pitch LGA Pitch 0.5mm
Datasheet
Description
CSR1024 LGA is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1024 LGA enables customer applications of up to 60 KB to be stored on chip for optimal power consumption. CSR1024 Specs Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio -90.5dBm receiver sensitivity 50ω Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input Voltage 3.6V Memory MTP 256B RAM 80KB RAM Flash 256KB Flash Interface Supported Interfaces UART I²S SPI PDM I²C Input/Output Analog I/O 1 ADC 1 ADC 10-bit General Purpose IOs 15 PWM (LED) 5 Quadrature Decoder 4 Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type LGA 5 x 5 x 0.75 mm 0.5 mm pitch LGA Pitch 0.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR1024 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR1024
Bluetooth Chipset CSR1024
CSR1024 LGA is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1024 LGA enables customer applications of up to 60 KB to be stored on chip for optimal power consumption. CSR1024 Specs Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio -90.5dBm receiver sensitivity 50ω Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input Voltage 3.6V Memory MTP 256B RAM 80KB RAM Flash 256KB Flash Interface Supported Interfaces UART I²S SPI PDM I²C Input/Output Analog I/O 1 ADC 1 ADC 10-bit General Purpose IOs 15 PWM (LED) 5 Quadrature Decoder 4 Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type LGA 5 x 5 x 0.75 mm 0.5 mm pitch LGA Pitch 0.5mm

CSR1024 LGA is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1024 LGA enables customer applications of up to 60 KB to be stored on chip for optimal power consumption.

CSR1024 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.2

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

Maximum Output Power

  • Up to +4dBm

Bluetooth Radio

  • -90.5dBm receiver sensitivity
  • 50Ω

Bluetooth RF Ports

  • 1

Audio

Digital Microphone Input

  • 1 digital mic

CPU

CPU Bit Architecture

  • 16-bit

MCU

MCU Bit Architecture

  • 16-bit

Power Management

Maximum Input Voltage

  • 3.6V

Memory

MTP

  • 256B

RAM

  • 80KB RAM

Flash

  • 256KB Flash

Interface

Supported Interfaces

  • UART
  • I²S
  • SPI
  • PDM
  • I²C

Input/Output

Analog I/O

  • 1

ADC

  • 1 ADC
  • 10-bit

General Purpose IOs

  • 15

PWM (LED)

  • 5

Quadrature Decoder

  • 4 Quadrature Decoder

Operating Temperature Range

Maximum Temperature

  • 85°C

Minimum Temperature

  • -30°C

Package

Package Type

  • LGA
  • 5 x 5 x 0.75 mm 0.5 mm pitch LGA

Pitch

  • 0.5mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR1024
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32178-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - 4823-NRF54L10-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details