QUALCOMM, Incorporated Bluetooth Chipset CSR8635

Description
Single Chip Bluetooth Audio ROM Platform The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets. CSR8635 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ HFP multipoint support 2 handsets DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm
Description
Single Chip Bluetooth Audio ROM Platform The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets. CSR8635 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ HFP multipoint support 2 handsets DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8635 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8635
Bluetooth Chipset CSR8635
Single Chip Bluetooth Audio ROM Platform The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets. CSR8635 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ HFP multipoint support 2 handsets DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm

Single Chip Bluetooth Audio ROM Platform

The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets.

CSR8635 specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Radio

  • Up to +8dBm output power (typical)
  • -91bBm receiver sensitivity (basic rate, typical)

Bluetooth Profiles

  • HFP v1.6
  • AVRCP v1.4
  • A2DP v1.2
  • DI v1.3
  • HSP v1.2

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Qualcomm® cVc™ audio technology
  • Talk-Time Extension

A2DP multipoint support

  • 2 A2DP sources

Equalizer

  • 5-band EQ

HFP multipoint support

  • 2 handsets

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • PCM
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 1 ADC

DAC

  • 1 DAC

Maximum PIOs

  • 22

PWM (LED)

  • 3

Package

Package Type

  • QFN
  • 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Pitch

  • 0.4mm

Package Size

  • 8 x 8 x 0.9 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8635
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343026-01 - CYBT-343026-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
2 suppliers