QUALCOMM, Incorporated Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Product Name Notes
As an advanced, connected computing processor with octa-core CPUs, the Qualcomm® Snapdragon™ 810 processor with X10 LTE supports cutting-edge mobile experiences. With download speeds of up to 450 Mbps and...
As one of the most cutting-edge mobile processors ever created, the Qualcomm® Snapdragon™ 820 processor with X12 LTE supports the ultimate in connectivity, graphics, photography, power and battery efficiency. See...
As one of the most cutting-edge mobile processors ever created, the Qualcomm® Snapdragon™ 821 processor with X12 LTE builds on the momentum of our Snapdragon 820 processor. It is designed...
Creating a new entry point for mid-tier processors, the Qualcomm® Snapdragon™ 427 processor with an X9 LTE modem is the first 400-series processor with Qualcomm® TruSignal™ antenna boost. It also...
Designed with both 32-bit and 64-bit CPU support, the Qualcomm® Snapdragon™ 410 processor supports both multi-SIM multimode 4G LTE for worldwide smartphones and versatile power efficiency for embedded applications. Snapdragon...
Optimized to meet the unique power and size requirements of wearable devices, the Snapdragon 400 processor is designed to balance power and performance, and to deliver the features, 4G LTE...
The Qualcomm® Snapdragon™ 200 processor brings processing performance, robust connectivity and great battery life to high-volume entry level smartphones. Snapdragon 200 Processor Specs Cellular Modem Peak Download Speed 42 Mbps...
The Qualcomm® Snapdragon™ 208 processor supports 3G connectivity and a diverse set of features, including Qualcomm® Quick Charge™ 2.0 fast charging technology and 720p video capture and playback. Snapdragon 208...
The Qualcomm® Snapdragon™ 210 processor supports 4G LTE for everyone, with advanced X5 LTE connectivity and a combination of features and performance for high-volume smartphones – all without compromising battery...
The Qualcomm® Snapdragon™ 212 processor improves on advances of its predecessor, the Snapdragon 210 processor. With a faster CPU and support for 1080p Full HD video playback, the Snapdragon 212...
The Qualcomm® Snapdragon™ 412 processor is an upgrade from its predecessor, the Snapdragon 410 processor. While maintaining 64-bit computing and high-definition display and video capabilities, the Snapdragon 412 processor adds...
The Qualcomm® Snapdragon™ 425 processor is redefining the entry-point of mid-tier processors. With 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53, and a 16MP dual ISP, the Snapdragon...
The Qualcomm® Snapdragon™ 430 processor offers a rich feature set for high-volume smartphones. Integrated X6 LTE, cutting-edge camera technology with dual-Image Signal processors, and a next-generation Qualcomm® Adreno™ 505 GPU...
The Qualcomm® Snapdragon™ 435 processor integrates X9 LTE with support for Cat 7 downlink speeds, up to 300 Mbps, and Cat 13 uplink speeds, up to 150 Mbps. With dual...
The Qualcomm® Snapdragon™ 600 processor with quad-core CPUs is designed for long battery life, seamless connectivity, fast web browsing and easy adaptability: perfect for high-tier smartphones and advanced embedded applications.
The Qualcomm® Snapdragon™ 602A processor, specifically designed to meet stringent automotive industry standards, is an integrated chipset solution that supports advanced smartphone-level multimedia, navigation, connectivity and voice quality and control...
The Qualcomm® Snapdragon™ 616 processor combines a fast and powerful octa-core CPU with integrated Snapdragon X5 LTE and full 1080p support for the optimal balance of performance and power. Snapdragon...
The Qualcomm® Snapdragon™ 617 processor with X8 LTE is designed to deliver efficient performance and connectivity with an octa-core CPU, X8 LTE with support for Cat 7 speeds and Qualcomm®
The Qualcomm® Snapdragon™ 625 processor uses leading-edge 14 nm technology to power premium experiences in high-tier smartphones without draining the battery. With features like support for full HD (1080p), integrated...
The Qualcomm® Snapdragon™ 626 processor is engineered to provide even more power and efficiency than its predecessors by using leading-edge 14 nm technology to power premium experiences in high-tier smartphones...
The Qualcomm® Snapdragon™ 652 processor supports advanced features and experiences. With features like X8 LTE, a Qualcomm® Adreno™ 510 GPU, and an octa-core CPU configuration, the Snapdragon 652 processor is...
The Qualcomm® Snapdragon™ 653 processor builds on the momentum of its predecessor, the Snapdragon 652 processor—designed to provide increased connectivity and outstanding graphic and multimedia performance for top-tier smartphones and...
The Qualcomm® Snapdragon™ 800 processor was the first processor in the Snapdragon 800 series. It sets the bar for premium-tier smartphones and tablets with its superior processing and graphics performance,...
The Qualcomm® Snapdragon™ 801 processor, with quad custom Krait CPUs, is designed to support sharper image capture, faster processing, more advanced connectivity and better battery life compared to its predecessor,...
The Qualcomm® Snapdragon™ 805 processor, with quad custom Krait CPUs, is designed to enable end-to-end 4K Ultra HD, with 4K video capture, 4K video playback on device, and 4K video...
The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it...
The Qualcomm® Snapdragon™ Wear 1100 processor provides a low-power, GNSS- and LTE-enabled processor for smart tracker and targeted purpose wearables, from connected kid and elderly watches, to fitness trackers, smart...
The Qualcomm® Snapdragon™ Wear 1200 processor provides support for LTE Cat-M1 (eMTC) and NB-1 (NB-IoT) and provides a low-power, GNSS-enabled processor for smart trackers and targeted purpose wearables, from connected...
The Qualcomm® Snapdragon™ Wear 2100 processor is designed to bring new and enhanced wearable experiences to your next smartwatch. Available in both connected (4G/LTE and 3G) and tethered (Bluetooth® and...
The Snapdragon 415 processor delivers X5 LTE and 64-bit capable octa-core performance along with HD displays and premium camera experiences to high-volume smartphones and tablets. Snapdragon 415 Processor Specs Cellular...
The Snapdragon 650 processor supports high-quality, efficient performance, multimedia, gaming and connectivity, thanks to its powerful 64-bit capable hexa-core CPUs, integrated X8 LTE with Cat 7 speeds, Qualcomm® Adreno™ 510...
With an advanced 10-nanometer design, the Qualcomm® Snapdragon™ 835 mobile platform can support phenomenal mobile performance. It is 35% smaller and uses 25% less power than previous designs, and is...
With its power-efficient and custom-designed CPU, stunning GPU performance, lightning fast X12 LTE capable of Cat 12 speeds, and powerful video processing capabilities, the Qualcomm® Snapdragon™ 820 Automotive processor is...