QUALCOMM, Incorporated Bluetooth Chipset CSR1012

Description
Small footprint variant of CSR1010 QFN CSR1012 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1012 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1012 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC DAC 1 DAC General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type QFN 4 x 4 x 0.6mm 0.4mm pitch QFN Pitch 0.6mm
Datasheet
Description
Small footprint variant of CSR1010 QFN CSR1012 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1012 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1012 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC DAC 1 DAC General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type QFN 4 x 4 x 0.6mm 0.4mm pitch QFN Pitch 0.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR1012 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR1012
Bluetooth Chipset CSR1012
Small footprint variant of CSR1010 QFN CSR1012 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1012 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1012 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC DAC 1 DAC General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type QFN 4 x 4 x 0.6mm 0.4mm pitch QFN Pitch 0.6mm

Small footprint variant of CSR1010 QFN

CSR1012 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1012 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC.

CSR1012 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • -93dBm receiver sensitivity
  • 50Ω

MCU

MCU Bit Architecture

  • 16-bit

MCU Clock Speed

  • 16MHz MCU

Power Management

Maximum Input Voltage

  • 4.4V

Memory

RAM

  • 64KB RAM

ROM

  • 64KB ROM

Interface

Supported Interfaces

  • UART
  • SPI
  • I²C

Input/Output

Analog I/O

  • 3

ADC

  • 1 ADC

DAC

  • 1 DAC

General Purpose IOs

  • 12

PWM

  • 4

Quadrature Decoder

  • 2 Hardware Quadrature Decoder

Package

Package Type

  • QFN
  • 4 x 4 x 0.6mm 0.4mm pitch QFN

Pitch

  • 0.6mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR1012
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

CC2541-Q1 Automotive qualified SimpleLink Bluetooth smart wireless MCU - CC2541F256TRHATQ1 - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
2 suppliers
Telecom - SI32284-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details