QUALCOMM, Incorporated Bluetooth System on Chip CSR8670

Description
Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation of feature rich home entertainment and wearable audio products with a highly compelling user experience and superior audio performance. CSR8670 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology 16 bit audio data path Analog Microphone Input 2 analog mics/line inputs (up to 96kHz sample rate) Digital Microphone Input 6 digital mics Analog DAC output 2 analog DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Flash 16MB Up to 64 MB external flash Interface Supported Interfaces UART Master I²C 1x PCM/I²S 1x SPDIF Input/Output ADC 2 ADCs DAC 2 DACs Maximum PIOs 29 PWM (LED) 3 Input Touch Sensor Inputs 6 touch sensor inputs Package Package Type VFBGA WLCSP 4.7 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm
Datasheet
Description
Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation of feature rich home entertainment and wearable audio products with a highly compelling user experience and superior audio performance. CSR8670 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology 16 bit audio data path Analog Microphone Input 2 analog mics/line inputs (up to 96kHz sample rate) Digital Microphone Input 6 digital mics Analog DAC output 2 analog DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Flash 16MB Up to 64 MB external flash Interface Supported Interfaces UART Master I²C 1x PCM/I²S 1x SPDIF Input/Output ADC 2 ADCs DAC 2 DACs Maximum PIOs 29 PWM (LED) 3 Input Touch Sensor Inputs 6 touch sensor inputs Package Package Type VFBGA WLCSP 4.7 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth System on Chip - CSR8670 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
CSR8670
Bluetooth System on Chip CSR8670
Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation of feature rich home entertainment and wearable audio products with a highly compelling user experience and superior audio performance. CSR8670 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology 16 bit audio data path Analog Microphone Input 2 analog mics/line inputs (up to 96kHz sample rate) Digital Microphone Input 6 digital mics Analog DAC output 2 analog DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Flash 16MB Up to 64 MB external flash Interface Supported Interfaces UART Master I²C 1x PCM/I²S 1x SPDIF Input/Output ADC 2 ADCs DAC 2 DACs Maximum PIOs 29 PWM (LED) 3 Input Touch Sensor Inputs 6 touch sensor inputs Package Package Type VFBGA WLCSP 4.7 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm

Embedded Flash Solution for Bluetooth Audio Applications

The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation of feature rich home entertainment and wearable audio products with a highly compelling user experience and superior audio performance.

CSR8670 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Radio

  • +10dBm maximum output power (typical)
  • -90dBm receiver sensitivity (basic rate, typical)

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm® cVc™ audio technology
  • Qualcomm TrueWireless™ Technology
  • 16 bit audio data path

Analog Microphone Input

  • 2 analog mics/line inputs (up to 96kHz sample rate)

Digital Microphone Input

  • 6 digital mics

Analog DAC output

  • 2 analog DAC channels (up to 192kHz sample rate)

Microphone Bias Generator

  • 2 microphone bias generators

Qualcomm® aptX™ playback support

  • aptX Classic

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

DSP Clock Speed

  • 80 MHz

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.3V

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Flash

  • 16MB
  • Up to 64 MB external flash

Interface

Supported Interfaces

  • UART
  • Master I²C
  • 1x PCM/I²S
  • 1x SPDIF

Input/Output

ADC

  • 2 ADCs

DAC

  • 2 DACs

Maximum PIOs

  • 29

PWM (LED)

  • 3

Input

Touch Sensor Inputs

  • 6 touch sensor inputs

Package

Package Type

  • VFBGA
  • WLCSP
  • 4.7 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP
  • 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA

Pitch

  • 0.5mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8670
Product Name Bluetooth System on Chip
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers