QUALCOMM, Incorporated Bluetooth Chipset QCC3006

Description
Entry-level, flash programmable audio platform for Bluetooth speakers QCC3006 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Digital Microphone Input 1 digital mic Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm
Description
Entry-level, flash programmable audio platform for Bluetooth speakers QCC3006 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Digital Microphone Input 1 digital mic Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - QCC3006 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
QCC3006
Bluetooth Chipset QCC3006
Entry-level, flash programmable audio platform for Bluetooth speakers QCC3006 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Digital Microphone Input 1 digital mic Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm

Entry-level, flash programmable audio platform for Bluetooth speakers

QCC3006 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Dual-mode Bluetooth

Bluetooth Profiles

  • HFP v1.7
  • A2DP v1.3
  • AVRCPv1.5

Audio

Audio Technology

  • Qualcomm® cVc™ audio technology
  • Qualcomm TrueWireless™ Technology

Digital Microphone Input

  • 1 digital mic

Channel Output

  • Mono

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

MCU

MCU Clock Speed

  • 80MHz

Memory

Flash

  • Up to 64 MB external flash

Interface

Supported Interfaces

  • USB 3.0
  • USB 2.0
  • I²S
  • SPDIF

Package

Package Type

  • QFN

Pitch

  • 0.4mm

Package Size

  • 8 x 8 x 0.9 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCC3006
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details