QUALCOMM, Incorporated Bluetooth System on Chip CSRA68100

Description
Designed with proven technology to enable innovation and feature differentiation at the premium end of the Bluetooth speaker and headphone markets. It has 4 times more DSP processing power than the previous premium Bluetooth SoC CSR8675 and includes advanced features all on a single-chip platform, supporting development of portable wireless speakers and headphones with superior audio quality, voice control, far-field echo cancellation, sensor processing and audio post processing. CSRA68100 offers the freedom to innovate, with a dedicated customer application processor sub-system, next generation ADK software and enhanced development tools, including a new ability for the DSP to dynamically reconfigure at runtime. CSRA68100 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Class Support Class 1 NFC Integrated NFC Radio NFC type II Peer-to-peer listener mode Tag mode Audio Audio Technology Qualcomm® aptX™ codec technology Digital Microphone Input Up to 8 digital mics Audio Inputs 2x high-quality line level ADCs 2x low power ADC 4x 24-bit I²S up to 192 kHz with programmable MCLK 4x 24-bit SPDIF up to 192 kHz Audio Outputs 2x high-quality line level DAC outputs 2x low power Class-H headphone drivers 4x 24-bit I²S up to 192 kHz 4x 24-bit SPDIF up to 192 kHz 8-ch PWM audio outputs Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed 2x 120 MHz CPU Cores System firmware processor Dedicated customer application processor DSP DSP Technology 2x Qualcomm® Kalimba™ DSP Qualcomm® Kymera™ DSP Framework DSP Clock Speed 2x 240 MHz Charging Maximum Current Up to 1.8 A Battery Battery Type Li-ion battery Memory Flash Flexible QSPI Flash (external) programmable platform Interface Supported Interfaces UART USB device and host SDIO v3.0 host SPI I²C Input/Output ADC 2-ch 100 dBA 24-bit ADC with microphone pre-amp 8-96 kHz sample rates Summary 2x audio line in 2x audio line out 2x microphone in 2x headphone out 4x I2S, PCM in/out 4x SPDIF in/out 8x audio PWM out UART USB I²C/SPI 13x XIO DAC 2-ch 109 dBA 24-bit DAC 8-192 kHz sample rates General Purpose IOs 63
Description
Designed with proven technology to enable innovation and feature differentiation at the premium end of the Bluetooth speaker and headphone markets. It has 4 times more DSP processing power than the previous premium Bluetooth SoC CSR8675 and includes advanced features all on a single-chip platform, supporting development of portable wireless speakers and headphones with superior audio quality, voice control, far-field echo cancellation, sensor processing and audio post processing. CSRA68100 offers the freedom to innovate, with a dedicated customer application processor sub-system, next generation ADK software and enhanced development tools, including a new ability for the DSP to dynamically reconfigure at runtime. CSRA68100 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Class Support Class 1 NFC Integrated NFC Radio NFC type II Peer-to-peer listener mode Tag mode Audio Audio Technology Qualcomm® aptX™ codec technology Digital Microphone Input Up to 8 digital mics Audio Inputs 2x high-quality line level ADCs 2x low power ADC 4x 24-bit I²S up to 192 kHz with programmable MCLK 4x 24-bit SPDIF up to 192 kHz Audio Outputs 2x high-quality line level DAC outputs 2x low power Class-H headphone drivers 4x 24-bit I²S up to 192 kHz 4x 24-bit SPDIF up to 192 kHz 8-ch PWM audio outputs Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed 2x 120 MHz CPU Cores System firmware processor Dedicated customer application processor DSP DSP Technology 2x Qualcomm® Kalimba™ DSP Qualcomm® Kymera™ DSP Framework DSP Clock Speed 2x 240 MHz Charging Maximum Current Up to 1.8 A Battery Battery Type Li-ion battery Memory Flash Flexible QSPI Flash (external) programmable platform Interface Supported Interfaces UART USB device and host SDIO v3.0 host SPI I²C Input/Output ADC 2-ch 100 dBA 24-bit ADC with microphone pre-amp 8-96 kHz sample rates Summary 2x audio line in 2x audio line out 2x microphone in 2x headphone out 4x I2S, PCM in/out 4x SPDIF in/out 8x audio PWM out UART USB I²C/SPI 13x XIO DAC 2-ch 109 dBA 24-bit DAC 8-192 kHz sample rates General Purpose IOs 63

Suppliers

Company
Product
Description
Supplier Links
Bluetooth System on Chip - CSRA68100 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
CSRA68100
Bluetooth System on Chip CSRA68100
Designed with proven technology to enable innovation and feature differentiation at the premium end of the Bluetooth speaker and headphone markets. It has 4 times more DSP processing power than the previous premium Bluetooth SoC CSR8675 and includes advanced features all on a single-chip platform, supporting development of portable wireless speakers and headphones with superior audio quality, voice control, far-field echo cancellation, sensor processing and audio post processing. CSRA68100 offers the freedom to innovate, with a dedicated customer application processor sub-system, next generation ADK software and enhanced development tools, including a new ability for the DSP to dynamically reconfigure at runtime. CSRA68100 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Class Support Class 1 NFC Integrated NFC Radio NFC type II Peer-to-peer listener mode Tag mode Audio Audio Technology Qualcomm® aptX™ codec technology Digital Microphone Input Up to 8 digital mics Audio Inputs 2x high-quality line level ADCs 2x low power ADC 4x 24-bit I²S up to 192 kHz with programmable MCLK 4x 24-bit SPDIF up to 192 kHz Audio Outputs 2x high-quality line level DAC outputs 2x low power Class-H headphone drivers 4x 24-bit I²S up to 192 kHz 4x 24-bit SPDIF up to 192 kHz 8-ch PWM audio outputs Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed 2x 120 MHz CPU Cores System firmware processor Dedicated customer application processor DSP DSP Technology 2x Qualcomm® Kalimba™ DSP Qualcomm® Kymera™ DSP Framework DSP Clock Speed 2x 240 MHz Charging Maximum Current Up to 1.8 A Battery Battery Type Li-ion battery Memory Flash Flexible QSPI Flash (external) programmable platform Interface Supported Interfaces UART USB device and host SDIO v3.0 host SPI I²C Input/Output ADC 2-ch 100 dBA 24-bit ADC with microphone pre-amp 8-96 kHz sample rates Summary 2x audio line in 2x audio line out 2x microphone in 2x headphone out 4x I2S, PCM in/out 4x SPDIF in/out 8x audio PWM out UART USB I²C/SPI 13x XIO DAC 2-ch 109 dBA 24-bit DAC 8-192 kHz sample rates General Purpose IOs 63

Designed with proven technology to enable innovation and feature differentiation at the premium end of the Bluetooth speaker and headphone markets. It has 4 times more DSP processing power than the previous premium Bluetooth SoC CSR8675 and includes advanced features all on a single-chip platform, supporting development of portable wireless speakers and headphones with superior audio quality, voice control, far-field echo cancellation, sensor processing and audio post processing. CSRA68100 offers the freedom to innovate, with a dedicated customer application processor sub-system, next generation ADK software and enhanced development tools, including a new ability for the DSP to dynamically reconfigure at runtime.

CSRA68100 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Class Support

  • Class 1

NFC

Integrated NFC Radio

  • NFC type II
  • Peer-to-peer listener mode
  • Tag mode

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology

Digital Microphone Input

  • Up to 8 digital mics

Audio Inputs

  • 2x high-quality line level ADCs
  • 2x low power ADC
  • 4x 24-bit I²S up to 192 kHz with programmable MCLK
  • 4x 24-bit SPDIF up to 192 kHz

Audio Outputs

  • 2x high-quality line level DAC outputs
  • 2x low power Class-H headphone drivers
  • 4x 24-bit I²S up to 192 kHz
  • 4x 24-bit SPDIF up to 192 kHz
  • 8-ch PWM audio outputs

Qualcomm® aptX™ playback support

  • aptX Classic
  • aptX HD

CPU

CPU Clock Speed

  • 2x 120 MHz

CPU Cores

  • System firmware processor
  • Dedicated customer application processor

DSP

DSP Technology

  • 2x Qualcomm® Kalimba™ DSP
  • Qualcomm® Kymera™ DSP Framework

DSP Clock Speed

  • 2x 240 MHz

Charging

Maximum Current

  • Up to 1.8 A

Battery

Battery Type

  • Li-ion battery

Memory

Flash

  • Flexible QSPI Flash (external) programmable platform

Interface

Supported Interfaces

  • UART
  • USB device and host
  • SDIO v3.0 host
  • SPI
  • I²C

Input/Output

ADC

  • 2-ch 100 dBA 24-bit ADC with microphone pre-amp
  • 8-96 kHz sample rates

Summary

  • 2x audio line in
  • 2x audio line out
  • 2x microphone in
  • 2x headphone out
  • 4x I2S, PCM in/out
  • 4x SPDIF in/out
  • 8x audio PWM out
  • UART
  • USB
  • I²C/SPI
  • 13x XIO

DAC

  • 2-ch 109 dBA 24-bit DAC
  • 8-192 kHz sample rates

General Purpose IOs

  • 63
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSRA68100
Product Name Bluetooth System on Chip
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS49DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details