QUALCOMM, Incorporated Wireless System on Chip QCA9500

Description
QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to 4.6 Gbps peak speed and very low latency. It complies with IEEE 802.11ad specifications and Wi-Fi CERTIFIED WiGig requirements. QCA9500 Specs Wi-Fi Wi-Fi Standards 802.11ad Wi-Fi Spectral Bands 60 GHz Peak Speed 4.6 Gbps Wi-Fi Features TxBF RF Antenna Elements Up to 32 Antennas Security Support Wi-Fi Security AES-GCMP AES-CCMP Interface Supported Interfaces PCIe 2.0 SPI JTAG Package Package Size 5.17 x 3.23 x 0.344 mm
Description
QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to 4.6 Gbps peak speed and very low latency. It complies with IEEE 802.11ad specifications and Wi-Fi CERTIFIED WiGig requirements. QCA9500 Specs Wi-Fi Wi-Fi Standards 802.11ad Wi-Fi Spectral Bands 60 GHz Peak Speed 4.6 Gbps Wi-Fi Features TxBF RF Antenna Elements Up to 32 Antennas Security Support Wi-Fi Security AES-GCMP AES-CCMP Interface Supported Interfaces PCIe 2.0 SPI JTAG Package Package Size 5.17 x 3.23 x 0.344 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9500 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9500
Wireless System on Chip QCA9500
QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to 4.6 Gbps peak speed and very low latency. It complies with IEEE 802.11ad specifications and Wi-Fi CERTIFIED WiGig requirements. QCA9500 Specs Wi-Fi Wi-Fi Standards 802.11ad Wi-Fi Spectral Bands 60 GHz Peak Speed 4.6 Gbps Wi-Fi Features TxBF RF Antenna Elements Up to 32 Antennas Security Support Wi-Fi Security AES-GCMP AES-CCMP Interface Supported Interfaces PCIe 2.0 SPI JTAG Package Package Size 5.17 x 3.23 x 0.344 mm

QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to 4.6 Gbps peak speed and very low latency. It complies with IEEE 802.11ad specifications and Wi-Fi CERTIFIED WiGig requirements.

QCA9500 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ad

Wi-Fi Spectral Bands

  • 60 GHz

Peak Speed

  • 4.6 Gbps

Wi-Fi Features

  • TxBF

RF

Antenna Elements

  • Up to 32 Antennas

Security Support

Wi-Fi Security

  • AES-GCMP
  • AES-CCMP

Interface

Supported Interfaces

  • PCIe 2.0
  • SPI
  • JTAG

Package

Package Size

  • 5.17 x 3.23 x 0.344 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9500
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF Receivers - SI4762-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details