QUALCOMM, Incorporated Bluetooth Chipset CSR8811

Description
The CSR8811 chipset is a Bluetooth v4.1 single-chip radio and baseband IC for consumer electronics devices. CSR8811 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio -95dBm receiver sensitivity 50ω Class Support Class 3 Class 2 Class 1 Bluetooth Profiles HFP v1.6 USB USB Version USB 2.0 Power Management Maximum Input Voltage 5.5V Interface Supported Interfaces UART USB 2.0 PCM I²S Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP
Description
The CSR8811 chipset is a Bluetooth v4.1 single-chip radio and baseband IC for consumer electronics devices. CSR8811 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio -95dBm receiver sensitivity 50ω Class Support Class 3 Class 2 Class 1 Bluetooth Profiles HFP v1.6 USB USB Version USB 2.0 Power Management Maximum Input Voltage 5.5V Interface Supported Interfaces UART USB 2.0 PCM I²S Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8811 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8811
Bluetooth Chipset CSR8811
The CSR8811 chipset is a Bluetooth v4.1 single-chip radio and baseband IC for consumer electronics devices. CSR8811 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio -95dBm receiver sensitivity 50ω Class Support Class 3 Class 2 Class 1 Bluetooth Profiles HFP v1.6 USB USB Version USB 2.0 Power Management Maximum Input Voltage 5.5V Interface Supported Interfaces UART USB 2.0 PCM I²S Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP

The CSR8811 chipset is a Bluetooth v4.1 single-chip radio and baseband IC for consumer electronics devices.

CSR8811 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology
  • Dual-mode Bluetooth

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • -95dBm receiver sensitivity
  • 50Ω

Class Support

  • Class 3
  • Class 2
  • Class 1

Bluetooth Profiles

  • HFP v1.6

USB

USB Version

  • USB 2.0

Power Management

Maximum Input Voltage

  • 5.5V

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S

Operating Temperature Range

Maximum Temperature

  • 85°C

Minimum Temperature

  • -30°C

Package

Package Type

  • 2.57 x 3.21 x 0.6 mm 0.5 mm pitch WLCSP
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8811
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0104 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details