QUALCOMM, Incorporated IoT Modem MDM9206

Description
The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE modem combines the high reliability, low latency, and voice support of LTE Cat-M1 (eMTC) with the extended coverage and delay tolerance of Cat NB-1 (NB-IoT), engineered to allow device manufacturers to support ultra-low power consumption and cost-optimized solutions that cover full range of low data rate IoT applications. The inclusion of both technologies as well as E-GPRS along with support of up to 15 global spectrum bands in MDM9206, can allow OEMS to develop products based on single SKU to function in a diverse set of operator deployments worldwide, and thus helping to maximize the IoT products global reach and scalability. MDM9206 specs Cellular Modem LTE Category LTE Cat-M1 LTE Cat-NB1 Peak Download Speed 300 kbps 20 kbps Peak Upload Speed 375 kbps 60 kbps Supported Cellular Technologies LTE HD-FDD LTE TDD E-GPRS Next-generation Calling Services VoLTE Location Satellite Systems Support GPS GLONASS Beidou Galileo RF Bands 15-band RF CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7 Software Options Operating System Linux ThreadX Power Management Features Power Save Mode Extended Discontinuous Receive (eDRX) Security Support Security Features Qualcomm® Trusted Execution Environment Crypto Engine Secure Boot
Description
The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE modem combines the high reliability, low latency, and voice support of LTE Cat-M1 (eMTC) with the extended coverage and delay tolerance of Cat NB-1 (NB-IoT), engineered to allow device manufacturers to support ultra-low power consumption and cost-optimized solutions that cover full range of low data rate IoT applications. The inclusion of both technologies as well as E-GPRS along with support of up to 15 global spectrum bands in MDM9206, can allow OEMS to develop products based on single SKU to function in a diverse set of operator deployments worldwide, and thus helping to maximize the IoT products global reach and scalability. MDM9206 specs Cellular Modem LTE Category LTE Cat-M1 LTE Cat-NB1 Peak Download Speed 300 kbps 20 kbps Peak Upload Speed 375 kbps 60 kbps Supported Cellular Technologies LTE HD-FDD LTE TDD E-GPRS Next-generation Calling Services VoLTE Location Satellite Systems Support GPS GLONASS Beidou Galileo RF Bands 15-band RF CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7 Software Options Operating System Linux ThreadX Power Management Features Power Save Mode Extended Discontinuous Receive (eDRX) Security Support Security Features Qualcomm® Trusted Execution Environment Crypto Engine Secure Boot

Suppliers

Company
Product
Description
Supplier Links
IoT Modem - MDM9206 - QUALCOMM, Incorporated
San Diego, CA, USA
IoT Modem
MDM9206
IoT Modem MDM9206
The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE modem combines the high reliability, low latency, and voice support of LTE Cat-M1 (eMTC) with the extended coverage and delay tolerance of Cat NB-1 (NB-IoT), engineered to allow device manufacturers to support ultra-low power consumption and cost-optimized solutions that cover full range of low data rate IoT applications. The inclusion of both technologies as well as E-GPRS along with support of up to 15 global spectrum bands in MDM9206, can allow OEMS to develop products based on single SKU to function in a diverse set of operator deployments worldwide, and thus helping to maximize the IoT products global reach and scalability. MDM9206 specs Cellular Modem LTE Category LTE Cat-M1 LTE Cat-NB1 Peak Download Speed 300 kbps 20 kbps Peak Upload Speed 375 kbps 60 kbps Supported Cellular Technologies LTE HD-FDD LTE TDD E-GPRS Next-generation Calling Services VoLTE Location Satellite Systems Support GPS GLONASS Beidou Galileo RF Bands 15-band RF CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7 Software Options Operating System Linux ThreadX Power Management Features Power Save Mode Extended Discontinuous Receive (eDRX) Security Support Security Features Qualcomm® Trusted Execution Environment Crypto Engine Secure Boot

The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE modem combines the high reliability, low latency, and voice support of LTE Cat-M1 (eMTC) with the extended coverage and delay tolerance of Cat NB-1 (NB-IoT), engineered to allow device manufacturers to support ultra-low power consumption and cost-optimized solutions that cover full range of low data rate IoT applications. The inclusion of both technologies as well as E-GPRS along with support of up to 15 global spectrum bands in MDM9206, can allow OEMS to develop products based on single SKU to function in a diverse set of operator deployments worldwide, and thus helping to maximize the IoT products global reach and scalability.

MDM9206 specs

Cellular Modem

LTE Category

  • LTE Cat-M1
  • LTE Cat-NB1

Peak Download Speed

  • 300 kbps
  • 20 kbps

Peak Upload Speed

  • 375 kbps
  • 60 kbps

Supported Cellular Technologies

  • LTE HD-FDD
  • LTE TDD
  • E-GPRS

Next-generation Calling Services

  • VoLTE

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

RF

Bands

  • 15-band RF

CPU

CPU Clock Speed

  • Up to 1.3 GHz

CPU Cores

  • ARM Cortex A7

Software Options

Operating System

  • Linux
  • ThreadX

Power Management

Features

  • Power Save Mode
  • Extended Discontinuous Receive (eDRX)

Security Support

Security Features

  • Qualcomm® Trusted Execution Environment
  • Crypto Engine
  • Secure Boot
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number MDM9206
Product Name IoT Modem
Device Type Modem
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31INSR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4614-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 5442ADMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details