QUALCOMM, Incorporated Bluetooth Chipset CSR65700

Description
Subwoofer ROM Solution CSRA65700 QFN is an audio sink device for wireless subwoofer speakers based on Qualcomm Technologies International, Ltd.’s Subwoofer Audio Transfer (SWAT) transport mechanism. CSRA65700 QFN combines with any SWAT capable source, in the sound bar or AVR, designed to form a robust wireless subwoofer link in a high fidelity multi-channel audio system. CSRA65700 specs Bluetooth Bluetooth Version Bluetooth 4.0 Maximum Output Power 8dBm transmitter Bluetooth Radio 50ω -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Memory RAM 56KB RAM Interface Supported Interfaces UART I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm
Description
Subwoofer ROM Solution CSRA65700 QFN is an audio sink device for wireless subwoofer speakers based on Qualcomm Technologies International, Ltd.’s Subwoofer Audio Transfer (SWAT) transport mechanism. CSRA65700 QFN combines with any SWAT capable source, in the sound bar or AVR, designed to form a robust wireless subwoofer link in a high fidelity multi-channel audio system. CSRA65700 specs Bluetooth Bluetooth Version Bluetooth 4.0 Maximum Output Power 8dBm transmitter Bluetooth Radio 50ω -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Memory RAM 56KB RAM Interface Supported Interfaces UART I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR65700 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR65700
Bluetooth Chipset CSR65700
Subwoofer ROM Solution CSRA65700 QFN is an audio sink device for wireless subwoofer speakers based on Qualcomm Technologies International, Ltd.’s Subwoofer Audio Transfer (SWAT) transport mechanism. CSRA65700 QFN combines with any SWAT capable source, in the sound bar or AVR, designed to form a robust wireless subwoofer link in a high fidelity multi-channel audio system. CSRA65700 specs Bluetooth Bluetooth Version Bluetooth 4.0 Maximum Output Power 8dBm transmitter Bluetooth Radio 50ω -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Memory RAM 56KB RAM Interface Supported Interfaces UART I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm

Subwoofer ROM Solution

CSRA65700 QFN is an audio sink device for wireless subwoofer speakers based on Qualcomm Technologies International, Ltd.’s Subwoofer Audio Transfer (SWAT) transport mechanism. CSRA65700 QFN combines with any SWAT capable source, in the sound bar or AVR, designed to form a robust wireless subwoofer link in a high fidelity multi-channel audio system.

CSRA65700 specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.0

Maximum Output Power

  • 8dBm transmitter

Bluetooth Radio

  • 50Ω
  • -91bBm receiver sensitivity

Class Support

  • Class 3
  • Class 2
  • Class 1

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 1 ADC

DAC

  • 1 DAC

PWM (LED)

  • 3

Package

Package Type

  • QFN
  • 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Pitch

  • 0.4mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR65700
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details