QUALCOMM, Incorporated Bluetooth Chipset CSR8311

Description
CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market, as well as a new generation of Bluetooth low energy devices. The CSR8311 provides a system fully qualified to the Bluetooth v4.1 specification for data and voice communications. CSR8311 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power 9.5dBm transmitter Bluetooth Radio 50ω -92.5dBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Audio Digital Microphone Input 2 digital mics Interface Supported Interfaces UART USB 2.0 PCM I²S Package Package Type QFN 6 x 6 x 0.9 mm 0.5 mm pitch QFN Pitch 0.5mm
Description
CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market, as well as a new generation of Bluetooth low energy devices. The CSR8311 provides a system fully qualified to the Bluetooth v4.1 specification for data and voice communications. CSR8311 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power 9.5dBm transmitter Bluetooth Radio 50ω -92.5dBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Audio Digital Microphone Input 2 digital mics Interface Supported Interfaces UART USB 2.0 PCM I²S Package Package Type QFN 6 x 6 x 0.9 mm 0.5 mm pitch QFN Pitch 0.5mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8311 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8311
Bluetooth Chipset CSR8311
CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market, as well as a new generation of Bluetooth low energy devices. The CSR8311 provides a system fully qualified to the Bluetooth v4.1 specification for data and voice communications. CSR8311 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power 9.5dBm transmitter Bluetooth Radio 50ω -92.5dBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Audio Digital Microphone Input 2 digital mics Interface Supported Interfaces UART USB 2.0 PCM I²S Package Package Type QFN 6 x 6 x 0.9 mm 0.5 mm pitch QFN Pitch 0.5mm

CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market, as well as a new generation of Bluetooth low energy devices. The CSR8311 provides a system fully qualified to the Bluetooth v4.1 specification for data and voice communications.

CSR8311 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • Dual-mode Bluetooth

Maximum Output Power

  • 9.5dBm transmitter

Bluetooth Radio

  • 50Ω
  • -92.5dBm receiver sensitivity

Class Support

  • Class 3
  • Class 2
  • Class 1

USB

USB Version

  • USB 2.0

Audio

Digital Microphone Input

  • 2 digital mics

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S

Package

Package Type

  • QFN
  • 6 x 6 x 0.9 mm 0.5 mm pitch QFN

Pitch

  • 0.5mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8311
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details