QUALCOMM, Incorporated Bluetooth System on Chip CSRB5348

Description
Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications. CSRB5348 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio 50ω -90dBm receiver sensitivity USB USB Version USB 2.0 Audio Digital Microphone Input 1 digital mic DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs Digital I/O 22 Maximum PIOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type 6 x 6 x 1 mm 0.5 pitch BGA
Datasheet
Description
Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications. CSRB5348 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio 50ω -90dBm receiver sensitivity USB USB Version USB 2.0 Audio Digital Microphone Input 1 digital mic DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs Digital I/O 22 Maximum PIOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type 6 x 6 x 1 mm 0.5 pitch BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth System on Chip - CSRB5348 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
CSRB5348
Bluetooth System on Chip CSRB5348
Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications. CSRB5348 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio 50ω -90dBm receiver sensitivity USB USB Version USB 2.0 Audio Digital Microphone Input 1 digital mic DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs Digital I/O 22 Maximum PIOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type 6 x 6 x 1 mm 0.5 pitch BGA

Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications.

CSRB5348 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • Dual-mode Bluetooth

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • 50Ω
  • -90dBm receiver sensitivity

USB

USB Version

  • USB 2.0

Audio

Digital Microphone Input

  • 1 digital mic

DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.2V

Memory

RAM

  • 56KB RAM

ROM

  • 8Mb ROM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • SPI
  • I²C

Input/Output

Analog I/O

  • 22

General Purpose IOs

  • Digital I/O
  • 22

Maximum PIOs

  • 22

PWM

  • 3

PWM (LED)

  • 4

Operating Temperature Range

Maximum Temperature

  • 85°C

Minimum Temperature

  • -40°C

Package

Package Type

  • 6 x 6 x 1 mm 0.5 pitch BGA
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSRB5348
Product Name Bluetooth System on Chip
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details