Microchip Technology, Inc. RFID, RF Access, Monitoring ICs T555714-DBW

Description
IC RFID TRANSP 100-150KHZ DIE
Datasheet
Description
IC RFID TRANSP 100-150KHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - T555714-DBW - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
T555714-DBW
RFID, RF Access, Monitoring ICs T555714-DBW
IC RFID TRANSP 100-150KHZ DIE

IC RFID TRANSP 100-150KHZ DIE

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - T555714-DBW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
T555714-DBW
RFID, RF Access, Monitoring ICs T555714-DBW
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number T555714-DBW T555714-DBW
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 3.2V ~ 4V Other; 3.2V ~ 4V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100316QCX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4754-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details