Microchip Technology, Inc. 1 Port GbE Cu/Fiber PHY with (G/RG/S)MII VSC8211

Description
The VSC8211 is ideal for Media Converter and 100BASE-FX applications. Its low power consumption and patented line driver technology reduce the cost and complexity of Gigabit Ethernet (GE) system designs. The VSC8211's integrated 1.25 G SerDes and Auto-Media Sense™ feature allow system designers to support Category-5 twisted pair, fiber optic, and backplane interfaces from a single device. Microchip's mixed signal and DSP architecture yields robust performance, supporting both full and half duplex 10BASE-T, 100BASE-TX, and 1000BASE-T over >140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise. Additional Features Very low power consumption: less than 700 mW Patented, low EMI line driver with integrated line side termination resistors Automatic media sensing detects and configures to support either copper or fiber media Full suite of BIST, MAC, far-end, and connector loopback modes Over 150 m of Category-5 reach with the industry's highest noise tolerance VeriPHY™ cable diagnostics software suite
Datasheet
Description
The VSC8211 is ideal for Media Converter and 100BASE-FX applications. Its low power consumption and patented line driver technology reduce the cost and complexity of Gigabit Ethernet (GE) system designs. The VSC8211's integrated 1.25 G SerDes and Auto-Media Sense™ feature allow system designers to support Category-5 twisted pair, fiber optic, and backplane interfaces from a single device. Microchip's mixed signal and DSP architecture yields robust performance, supporting both full and half duplex 10BASE-T, 100BASE-TX, and 1000BASE-T over >140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise. Additional Features Very low power consumption: less than 700 mW Patented, low EMI line driver with integrated line side termination resistors Automatic media sensing detects and configures to support either copper or fiber media Full suite of BIST, MAC, far-end, and connector loopback modes Over 150 m of Category-5 reach with the industry's highest noise tolerance VeriPHY™ cable diagnostics software suite
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port GbE Cu/Fiber PHY with (G/RG/S)MII - VSC8211 - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port GbE Cu/Fiber PHY with (G/RG/S)MII
VSC8211
1 Port GbE Cu/Fiber PHY with (G/RG/S)MII VSC8211
The VSC8211 is ideal for Media Converter and 100BASE-FX applications. Its low power consumption and patented line driver technology reduce the cost and complexity of Gigabit Ethernet (GE) system designs. The VSC8211's integrated 1.25 G SerDes and Auto-Media Sense™ feature allow system designers to support Category-5 twisted pair, fiber optic, and backplane interfaces from a single device. Microchip's mixed signal and DSP architecture yields robust performance, supporting both full and half duplex 10BASE-T, 100BASE-TX, and 1000BASE-T over >140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise. Additional Features Very low power consumption: less than 700 mW Patented, low EMI line driver with integrated line side termination resistors Automatic media sensing detects and configures to support either copper or fiber media Full suite of BIST, MAC, far-end, and connector loopback modes Over 150 m of Category-5 reach with the industry's highest noise tolerance VeriPHY™ cable diagnostics software suite

The VSC8211 is ideal for Media Converter and 100BASE-FX applications. Its low power consumption and patented line driver technology reduce the cost and complexity of Gigabit Ethernet (GE) system designs. The VSC8211's integrated 1.25 G SerDes and Auto-Media Sense™ feature allow system designers to support Category-5 twisted pair, fiber optic, and backplane interfaces from a single device. Microchip's mixed signal and DSP architecture yields robust performance, supporting both full and half duplex 10BASE-T, 100BASE-TX, and 1000BASE-T over >140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise.

Additional Features

    • Very low power consumption: less than 700 mW
    • Patented, low EMI line driver with integrated line side termination resistors
    • Automatic media sensing detects and configures to support either copper or fiber media
    • Full suite of BIST, MAC, far-end, and connector loopback modes
    • Over 150 m of Category-5 reach with the industry's highest noise tolerance
    • VeriPHY™ cable diagnostics software suite
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8211
Product Name 1 Port GbE Cu/Fiber PHY with (G/RG/S)MII
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS32SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details