Microchip Technology, Inc. RFID, RF Access, Monitoring ICs U3280M-NFBG3Y-18

Description
RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V 16-LSSOP (0.154", 3.90mm Width)
Description
RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V 16-LSSOP (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The U3280M-NFBG3Y-18 is a transponder interface IC designed for contactless ID systems, remote control applications, and sensor integration. It operates within a frequency range of 100kHz to 150kHz and supports a data rate of up to 10Kbaud for read-only operations. The device features a contactless power supply and bi-directional data communication through an RF field, utilizing an LC-resonant circuit for power management that can switch between RF field and battery supply. This IC includes a 512-bit EEPROM for permanent data storage, accessible via a two-wire serial interface. It is equipped with a field clock extractor, field and gap detection outputs, and a field modulator with an energy-saving damping stage. The U3280M is suitable for applications such as access control, telemetry, and wireless sensors, making it a versatile choice for engineers looking to implement contactless technology in their projects. The product is packaged in a 16-pin SSO format, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The U3280M-NFBG3Y-18 is a transponder interface IC designed for contactless ID systems, remote control applications, and sensor integration. It operates within a frequency range of 100kHz to 150kHz and supports a data rate of up to 10Kbaud for read-only operations. The device features a contactless power supply and bi-directional data communication through an RF field, utilizing an LC-resonant circuit for power management that can switch between RF field and battery supply. This IC includes a 512-bit EEPROM for permanent data storage, accessible via a two-wire serial interface. It is equipped with a field clock extractor, field and gap detection outputs, and a field modulator with an energy-saving damping stage. The U3280M is suitable for applications such as access control, telemetry, and wireless sensors, making it a versatile choice for engineers looking to implement contactless technology in their projects. The product is packaged in a 16-pin SSO format, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U3280M-NFBG3Y-18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
U3280M-NFBG3Y-18
RFID, RF Access, Monitoring ICs U3280M-NFBG3Y-18
RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V 16-LSSOP (0.154", 3.90mm Width)

RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V 16-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number U3280M-NFBG3Y-18
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 2V ~ 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details