Microchip Technology, Inc. RF Transceiver ICs WILCS02ICT-V/ZZX

Description
WI-FI LINK CONTROLLER SOC V, 802
Request a Quote Datasheet
Description
WI-FI LINK CONTROLLER SOC V, 802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 150-WILCS02ICT-V/ZZXTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
150-WILCS02ICT-V/ZZXTR-ND
RF Transceiver ICs 150-WILCS02ICT-V/ZZXTR-ND
WI-FI LINK CONTROLLER SOC V, 802

WI-FI LINK CONTROLLER SOC V, 802

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 150-WILCS02ICT-V/ZZXTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Data Rate 54000 kbps
Bias Current 88 to 94 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 336-SI47921A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details