Microchip Technology, Inc. 1 Port 10GbE XFI to XAUI PHY VSC8486

Description
The VSC8486 is a LAN/WAN XAUI or XGMII transceiver that converts 3G XAUI data to a 10G serial stream. At just 750 mW, the VSC8486 is ideal for applications requiring low power. The device is also equipped with an additional full-rate data port that can be utilized for bypass monitoring or channel monitoring applications. The device meets all specifications for 10 Gigabit Ethernet (GE) Layer-1 processing, as defined in IEEE 802.3AE. The VSC8486 offers exceptional 10G mixed-signal performance with a data output that features programmable pre-emphasis to enable longer traces of copper. The VSC8486 high-speed serial I/O supports 9.9G, 10.3G, and 10.5G, as defined by IEEE 802.3AE and T11 10GFC, and is fully compliant with the SONET jitter specification defined by Bellcore GR253. Additional Features Exceptionally low power (700 mW LAN mode or 750 mW WAN mode) allows for higher port densities Fully compatible with IEEE 802.3ae and T11 10 GFC Extended-WIS (E-WIS) provides full Clause 50 support and enables transport over existing SONET networks
Datasheet
Description
The VSC8486 is a LAN/WAN XAUI or XGMII transceiver that converts 3G XAUI data to a 10G serial stream. At just 750 mW, the VSC8486 is ideal for applications requiring low power. The device is also equipped with an additional full-rate data port that can be utilized for bypass monitoring or channel monitoring applications. The device meets all specifications for 10 Gigabit Ethernet (GE) Layer-1 processing, as defined in IEEE 802.3AE. The VSC8486 offers exceptional 10G mixed-signal performance with a data output that features programmable pre-emphasis to enable longer traces of copper. The VSC8486 high-speed serial I/O supports 9.9G, 10.3G, and 10.5G, as defined by IEEE 802.3AE and T11 10GFC, and is fully compliant with the SONET jitter specification defined by Bellcore GR253. Additional Features Exceptionally low power (700 mW LAN mode or 750 mW WAN mode) allows for higher port densities Fully compatible with IEEE 802.3ae and T11 10 GFC Extended-WIS (E-WIS) provides full Clause 50 support and enables transport over existing SONET networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port 10GbE XFI to XAUI PHY - VSC8486 - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port 10GbE XFI to XAUI PHY
VSC8486
1 Port 10GbE XFI to XAUI PHY VSC8486
The VSC8486 is a LAN/WAN XAUI or XGMII transceiver that converts 3G XAUI data to a 10G serial stream. At just 750 mW, the VSC8486 is ideal for applications requiring low power. The device is also equipped with an additional full-rate data port that can be utilized for bypass monitoring or channel monitoring applications. The device meets all specifications for 10 Gigabit Ethernet (GE) Layer-1 processing, as defined in IEEE 802.3AE. The VSC8486 offers exceptional 10G mixed-signal performance with a data output that features programmable pre-emphasis to enable longer traces of copper. The VSC8486 high-speed serial I/O supports 9.9G, 10.3G, and 10.5G, as defined by IEEE 802.3AE and T11 10GFC, and is fully compliant with the SONET jitter specification defined by Bellcore GR253. Additional Features Exceptionally low power (700 mW LAN mode or 750 mW WAN mode) allows for higher port densities Fully compatible with IEEE 802.3ae and T11 10 GFC Extended-WIS (E-WIS) provides full Clause 50 support and enables transport over existing SONET networks

The VSC8486 is a LAN/WAN XAUI or XGMII transceiver that converts 3G XAUI data to a 10G serial stream. At just 750 mW, the VSC8486 is ideal for applications requiring low power. The device is also equipped with an additional full-rate data port that can be utilized for bypass monitoring or channel monitoring applications. The device meets all specifications for 10 Gigabit Ethernet (GE) Layer-1 processing, as defined in IEEE 802.3AE. The VSC8486 offers exceptional 10G mixed-signal performance with a data output that features programmable pre-emphasis to enable longer traces of copper. The VSC8486 high-speed serial I/O supports 9.9G, 10.3G, and 10.5G, as defined by IEEE 802.3AE and T11 10GFC, and is fully compliant with the SONET jitter specification defined by Bellcore GR253.

Additional Features

    • Exceptionally low power (700 mW LAN mode or 750 mW WAN mode) allows for higher port densities
    • Fully compatible with IEEE 802.3ae and T11 10 GFC
    • Extended-WIS (E-WIS) provides full Clause 50 support and enables transport over existing SONET networks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8486
Product Name 1 Port 10GbE XFI to XAUI PHY
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details