Microchip Technology, Inc. 1 Port FE Cu PHY with SyncE, RGMII (Ind. Temp VSC8540

Description
Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540-04 device, offered in a small 8 mm x 8 mm single-row QFN package, is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540-04 also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). Additional Features EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Synchronous Ethernet support Small 8 mm x 8 mm QFN package Configurable drive strength on MAC interface enables better control of system-level EMI/EMC
Datasheet
Description
Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540-04 device, offered in a small 8 mm x 8 mm single-row QFN package, is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540-04 also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). Additional Features EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Synchronous Ethernet support Small 8 mm x 8 mm QFN package Configurable drive strength on MAC interface enables better control of system-level EMI/EMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port FE Cu PHY with SyncE, RGMII (Ind. Temp - VSC8540 - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port FE Cu PHY with SyncE, RGMII (Ind. Temp
VSC8540
1 Port FE Cu PHY with SyncE, RGMII (Ind. Temp VSC8540
Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540-04 device, offered in a small 8 mm x 8 mm single-row QFN package, is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540-04 also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). Additional Features EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Synchronous Ethernet support Small 8 mm x 8 mm QFN package Configurable drive strength on MAC interface enables better control of system-level EMI/EMC

Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540-04 device, offered in a small 8 mm x 8 mm single-row QFN package, is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines.
The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540-04 also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs).

Additional Features

    • EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE)
    • Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications
    • Widest voltage range, fully-compliant parallel MAC interface device
    • Synchronous Ethernet support
    • Small 8 mm x 8 mm QFN package
    • Configurable drive strength on MAC interface enables better control of system-level EMI/EMC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8540
Product Name 1 Port FE Cu PHY with SyncE, RGMII (Ind. Temp
Data Rate 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54LS156DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details