Microchip Technology, Inc. 1 Port FE Cu PHY with SyncE, (R/RG)MII VSC8540ET

Description
The VSC8540ET device is the extended temperature -55°C/+125°C version of the popuar VSC8540 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100BASE-T applications. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540ET is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540ET also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm Additional Features Main Characteristics Ethernet Bandwidth - 10/100Mbps Interface - RMII/MII/RGMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Synchronous Ethernet support Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Temperature operating range -55°C to +125°C Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
Datasheet
Description
The VSC8540ET device is the extended temperature -55°C/+125°C version of the popuar VSC8540 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100BASE-T applications. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540ET is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540ET also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm Additional Features Main Characteristics Ethernet Bandwidth - 10/100Mbps Interface - RMII/MII/RGMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Synchronous Ethernet support Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Temperature operating range -55°C to +125°C Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port FE Cu PHY with SyncE, (R/RG)MII - VSC8540ET - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port FE Cu PHY with SyncE, (R/RG)MII
VSC8540ET
1 Port FE Cu PHY with SyncE, (R/RG)MII VSC8540ET
The VSC8540ET device is the extended temperature -55°C/+125°C version of the popuar VSC8540 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100BASE-T applications. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540ET is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540ET also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm Additional Features Main Characteristics Ethernet Bandwidth - 10/100Mbps Interface - RMII/MII/RGMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Synchronous Ethernet support Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Temperature operating range -55°C to +125°C Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height

The VSC8540ET device is the extended temperature -55°C/+125°C version of the popuar VSC8540 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100BASE-T applications.

Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8540ET is designed for space-constrained 10BASE-TX and EtherCAT® applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines.

The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. VSC8540ET also includes Fast Link Failure 2.0 indication for high availability networks. As in the original FLF feature on previous generation PHYs, FLF 2.0 indicator identifies the onset of a link failure in less than 1 ms typical (using the default values), which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). FLF2 goes beyond the previous FLF indicator by adjusting the programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs).

This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm

Additional Features

  • Main Characteristics
    • Ethernet Bandwidth - 10/100Mbps
    • Interface - RMII/MII/RGMII
    • EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE)
    • Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications
    • Widest voltage range, fully-compliant parallel MAC interface device
    • Synchronous Ethernet support
    • Configurable drive strength on MAC interface enables better control of system-level EMI/EMC
  • Temperature operating range
    • -55°C to +125°C
  • Packages
    • VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8540ET
Product Name 1 Port FE Cu PHY with SyncE, (R/RG)MII
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details