Microchip Technology, Inc. 1 Port GbE Cu PHY with SyncE, (R/G/RG)MII VSC8541RT

Description
The VSC8541RT device is a radiation tolerant single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. It withstands the harsh aerospace environment with enhanced radiation performances, extreme temperatures, vacuum and high reliability. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541RT device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541RT also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55°C to 125°C, extended qualification flow equivalent to QML-V or QML-Q space grade. Additional Features Main Characteristics Ethernet Bandwidth 10/100/1000Mbps Interface - RMII/MII/RGMII/GMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Synchronous Ethernet support and Ring Resiliency\u2122 Radiation Performances No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C Total Ionizing Dose of 100 krad(Si) Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height CQFP68, 68-lead CQFP, 13.05 mm x13.05 mm body size, 0.635 mm pin pitch and 3.68 mm maximum height
Datasheet
Description
The VSC8541RT device is a radiation tolerant single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. It withstands the harsh aerospace environment with enhanced radiation performances, extreme temperatures, vacuum and high reliability. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541RT device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541RT also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55°C to 125°C, extended qualification flow equivalent to QML-V or QML-Q space grade. Additional Features Main Characteristics Ethernet Bandwidth 10/100/1000Mbps Interface - RMII/MII/RGMII/GMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Synchronous Ethernet support and Ring Resiliency\u2122 Radiation Performances No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C Total Ionizing Dose of 100 krad(Si) Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height CQFP68, 68-lead CQFP, 13.05 mm x13.05 mm body size, 0.635 mm pin pitch and 3.68 mm maximum height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port GbE Cu PHY with SyncE, (R/G/RG)MII - VSC8541RT - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port GbE Cu PHY with SyncE, (R/G/RG)MII
VSC8541RT
1 Port GbE Cu PHY with SyncE, (R/G/RG)MII VSC8541RT
The VSC8541RT device is a radiation tolerant single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. It withstands the harsh aerospace environment with enhanced radiation performances, extreme temperatures, vacuum and high reliability. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541RT device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541RT also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55°C to 125°C, extended qualification flow equivalent to QML-V or QML-Q space grade. Additional Features Main Characteristics Ethernet Bandwidth 10/100/1000Mbps Interface - RMII/MII/RGMII/GMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Synchronous Ethernet support and Ring Resiliency\u2122 Radiation Performances No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C Total Ionizing Dose of 100 krad(Si) Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height CQFP68, 68-lead CQFP, 13.05 mm x13.05 mm body size, 0.635 mm pin pitch and 3.68 mm maximum height

The VSC8541RT device is a radiation tolerant single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. It withstands the harsh aerospace environment with enhanced radiation performances, extreme temperatures, vacuum and high reliability.

Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541RT device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines.

The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541RT also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs).
This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55°C to 125°C, extended qualification flow equivalent to QML-V or QML-Q space grade.

Additional Features

  • Main Characteristics
    • Ethernet Bandwidth 10/100/1000Mbps
    • Interface - RMII/MII/RGMII/GMII
    • EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE)
    • Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications
    • Widest voltage range, fully-compliant parallel MAC interface device
    • Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency
    • Configurable drive strength on MAC interface enables better control of system-level EMI/EMC
    • Synchronous Ethernet support and Ring Resiliency\u2122
  • Radiation Performances
    • No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C
    • Total Ionizing Dose of 100 krad(Si)
  • Packages
    • VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
    • CQFP68, 68-lead CQFP, 13.05 mm x13.05 mm body size, 0.635 mm pin pitch and 3.68 mm maximum height
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8541RT
Product Name 1 Port GbE Cu PHY with SyncE, (R/G/RG)MII
Package Type ['CQFP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details