Microchip Technology, Inc. RFID, RF Access, Monitoring ICs U2270B-MFPG3Y

Description
IC RFID READER 100-150KHZ 16SO
Datasheet
Description
IC RFID READER 100-150KHZ 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
U2270B-MFPG3Y
RFID, RF Access, Monitoring ICs U2270B-MFPG3Y
IC RFID READER 100-150KHZ 16SO

IC RFID READER 100-150KHZ 16SO

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
U2270B-MFPG3Y
RFID, RF Access, Monitoring ICs U2270B-MFPG3Y
RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154", 3.90mm Width)

RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
U2270B-MFPG3Y
RF and Wireless - RFID, RF Access, Monitoring ICs U2270B-MFPG3Y
IC RFID READER 100-150KHZ 16SO

IC RFID READER 100-150KHZ 16SO

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number U2270B-MFPG3Y U2270B-MFPG3Y U2270B-MFPG3Y
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 8V ~ 16V Other; 8V ~ 16V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52820-QDAA-D-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details