Microchip Technology, Inc. Telecom VSC8479YHQ-02

Description
Telecom IC Transceiver 195-FCBGA (12x12)
Request a Quote Datasheet
Description
Telecom IC Transceiver 195-FCBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - VSC8479YHQ-02-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Transceiver 195-FCBGA (12x12)

Telecom IC Transceiver 195-FCBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number VSC8479YHQ-02-ND
Product Name Telecom
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP1-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Telecom - SI32287-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details