Microchip Technology, Inc. RF Transceiver ICs T2801-PLH

Description
IC RF TxRx Only General ISM > 1GHz 1.9GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 1.9GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - T2801-PLH-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
T2801-PLH-ND
RF Transceiver ICs T2801-PLH-ND
IC RF TxRx Only General ISM > 1GHz 1.9GHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 1.9GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number T2801-PLH-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 1900 MHz
Bias Current 85 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4762-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details