RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | T555711-TAS |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Features | RoHS |
| Supply Voltage | Other; 3.2V ~ 4V |