Microchip Technology, Inc. 1 Port GbE Cu PHY with SyncE, (R/G/RG)MII VSC8541ET

Description
The VSC8541ET device is the extended temperature -55°C/+125°C version of the popuar VSC8541 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541ET is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541ET also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm Additional Features Main Characteristics Ethernet Bandwidth - 10/100/1000Mbps Interface - RMII/MII/RGMII/GMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Synchronous Ethernet support and Ring Resiliency\u2122 Temperature operating range -55°C to +125°C Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
Datasheet
Description
The VSC8541ET device is the extended temperature -55°C/+125°C version of the popuar VSC8541 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541ET is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541ET also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm Additional Features Main Characteristics Ethernet Bandwidth - 10/100/1000Mbps Interface - RMII/MII/RGMII/GMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Synchronous Ethernet support and Ring Resiliency\u2122 Temperature operating range -55°C to +125°C Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port GbE Cu PHY with SyncE, (R/G/RG)MII - VSC8541ET - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port GbE Cu PHY with SyncE, (R/G/RG)MII
VSC8541ET
1 Port GbE Cu PHY with SyncE, (R/G/RG)MII VSC8541ET
The VSC8541ET device is the extended temperature -55°C/+125°C version of the popuar VSC8541 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541ET is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines. The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541ET also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs). This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm Additional Features Main Characteristics Ethernet Bandwidth - 10/100/1000Mbps Interface - RMII/MII/RGMII/GMII EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE) Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications Widest voltage range, fully-compliant parallel MAC interface device Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency Configurable drive strength on MAC interface enables better control of system-level EMI/EMC Synchronous Ethernet support and Ring Resiliency\u2122 Temperature operating range -55°C to +125°C Packages VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height

The VSC8541ET device is the extended temperature -55°C/+125°C version of the popuar VSC8541 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications.

Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The VSC8541ET is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, lower EMI, and improve system performance. Additionally, integrated RGMII version 2.0 standard timing compliant compensation eliminates the need for on-board delay lines.

The device supports the industry’s widest range of LVCMOS levels for a parallel MAC interface including: 1.5 V, 1.8 V, 2.5 V, and 3.3 V, as well as 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V support on the MDIO/MDC interface. It includes Microchip’s EcoEthernet™ 2.0 technology with Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. It optimizes power consumption at all link operating speeds, and features Wake-on-LAN power management using magic packets. The device has a recovered clock output for Synchronous Ethernet applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Microchip's patented Ring Resiliency™ allows a PHY port to switch between master and slave timing references with no link drop while in 1000BASE-T mode. VSC8541ET also includes Fast Link Failure (FLF) indication for high availability networks. FLF indication identifies the onset of a link failure in less than 1 ms typical, which goes beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). In addition, the device adds a programmable threshold for applications where indication of even a potential link drop must be known at the microsecond level (<10 μs).

This extended temperature version of the product is available in VQFN68, 68-lead VQFN, 8 x 8mm, pitch 0.4mm

Additional Features

  • Main Characteristics
    • Ethernet Bandwidth - 10/100/1000Mbps
    • Interface - RMII/MII/RGMII/GMII
    • EcoEthernet™ 2.0, with Energy Efficient Ethernet (EEE)
    • Fast Link Failure™ 2.0 (FLF2) with failure indication for commutator ring applications
    • Widest voltage range, fully-compliant parallel MAC interface device
    • Start of Frame (SOF) sync for ingress and egress enables high accuracy calculation of latency
    • Configurable drive strength on MAC interface enables better control of system-level EMI/EMC
    • Synchronous Ethernet support and Ring Resiliency\u2122
  • Temperature operating range
    • -55°C to +125°C
  • Packages
    • VQFN68, 68-lead VQFN, 8 mm x8 mm body size, 0.4 mm pin pitch and 0.9 mm maximum height
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8541ET
Product Name 1 Port GbE Cu PHY with SyncE, (R/G/RG)MII
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 4511BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details