WI-FI NETWORK CONTROLLER SOC, 80
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 150-WINCS02IC-I/ZZX-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh |
| Data Rate | 54000 kbps |
| Bias Current | 88 to 94 mA |