Microchip Technology, Inc. Telecom VSC7227YKV

Description
Clock and Data Recovery (CDR) IC 14.5GHz 12 Output 144-FCBGA (13x13)
Request a Quote Datasheet
Description
Clock and Data Recovery (CDR) IC 14.5GHz 12 Output 144-FCBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - VSC7227YKV-ND - DigiKey
Thief River Falls, MN, United States
Clock and Data Recovery (CDR) IC 14.5GHz 12 Output 144-FCBGA (13x13)

Clock and Data Recovery (CDR) IC 14.5GHz 12 Output 144-FCBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number VSC7227YKV-ND
Product Name Telecom
Supply Voltage 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details