RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154", 3.90mm Width)
IC RFID READER 100-150KHZ 16SO
IC RFID READER 100-150KHZ 16SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | U2270B-MFPY | U2270B-MFPY | U2270B-MFPY |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader | |
| Features | RoHS | ||
| Supply Voltage | Other; 8V ~ 16V | Other; 8V ~ 16V |