Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers SY88927VZG-TR

Description
IC RECEIVER 0/1 8SOIC
Description
IC RECEIVER 0/1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY88927VZG-TR is a high-speed differential receiver designed for data rates up to 2.5Gbps, with a maximum frequency exceeding 3.0GHz. It operates with both 3.3V and 5V power supply options and features improved output waveform characteristics compared to its predecessor, the SY100EL16V. The device includes internal 75K,Ѷ input pull-down resistors and provides a VBB output for single-ended use or as a DC bias for AC coupling. This receiver is available in an 8-pin MSOP or SOIC package and is suitable for interfacing with high-frequency sources. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The SY88927VZG-TR is also compliant with 100K ECL standards, ensuring compatibility with existing systems.

Datasheet Summary
Powered by GS/AI

The SY88927VZG-TR is a high-speed differential receiver designed for data rates up to 2.5Gbps, with a maximum frequency exceeding 3.0GHz. It operates with both 3.3V and 5V power supply options and features improved output waveform characteristics compared to its predecessor, the SY100EL16V. The device includes internal 75K,Ѷ input pull-down resistors and provides a VBB output for single-ended use or as a DC bias for AC coupling. This receiver is available in an 8-pin MSOP or SOIC package and is suitable for interfacing with high-frequency sources. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The SY88927VZG-TR is also compliant with 100K ECL standards, ensuring compatibility with existing systems.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SY88927VZG-TR
Interface - Drivers, Receivers, Transceivers SY88927VZG-TR
IC RECEIVER 0/1 8SOIC

IC RECEIVER 0/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SY88927VZG-TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - 336-1093-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - 4823-NRF9161-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 600 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details