Microchip Technology, Inc. RFID, RF Access, Monitoring ICs U3280M-NFBY

Description
RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U3280M-NFBY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
U3280M-NFBY
RFID, RF Access, Monitoring ICs U3280M-NFBY
RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V

RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - U3280M-NFBY - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
U3280M-NFBY
RFID, RF Access, Monitoring ICs U3280M-NFBY
IC RFID TRANSP 100-150KHZ 16SSOP

IC RFID TRANSP 100-150KHZ 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number U3280M-NFBY U3280M-NFBY
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32281-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details