Microchip Technology, Inc. 1 Port GbE Cu PHY with (G/RG)MII VSC8501

Description
The VSC8501 device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, to lower EMI, and to improve system performance. To further reduce system complexity, component count, and system cost, the VSC8501 device can operate from a single 3.3 V supply using integrated voltage regulators that provide the necessary 1.0 V and 2.5 V rails for operation. Additionally, integrated RGMII timing compensation eliminates the need for on-board delay lines. The VSC8501 device includes Microchip's EcoEthernet™ IEEE 802.3az Energy Efficient Ethernet technology that supports Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. The device optimizes power consumption in all link operating speeds and features Wake-on-LAN (WOL) power management using magic packets. The VSC8501 device also includes fast link failure indication for high-availability networks. Fast link failure indication identifies the onset of a link failure in less than 1 ms typical to go beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). Synchronous Ethernet (SyncE) and Ring Resiliency™ are supported. The device has two recovered clock outputs for SyncE applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Ring Resiliency allows a PHY port to switch between master and slave timing references with no link drop in 1000BASE-T mode. Additional Features EcoEthernet, the gold standard for Energy Efficient Ethernet (EEE) Wake-on-LAN (WOL) Fast link failure indication Synchronous Ethernet support Dual recovered clocks for timing reference Ring Resiliency™ Integrated voltage regulator Pin compatible with VSC8502
Datasheet
Description
The VSC8501 device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, to lower EMI, and to improve system performance. To further reduce system complexity, component count, and system cost, the VSC8501 device can operate from a single 3.3 V supply using integrated voltage regulators that provide the necessary 1.0 V and 2.5 V rails for operation. Additionally, integrated RGMII timing compensation eliminates the need for on-board delay lines. The VSC8501 device includes Microchip's EcoEthernet™ IEEE 802.3az Energy Efficient Ethernet technology that supports Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. The device optimizes power consumption in all link operating speeds and features Wake-on-LAN (WOL) power management using magic packets. The VSC8501 device also includes fast link failure indication for high-availability networks. Fast link failure indication identifies the onset of a link failure in less than 1 ms typical to go beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). Synchronous Ethernet (SyncE) and Ring Resiliency™ are supported. The device has two recovered clock outputs for SyncE applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Ring Resiliency allows a PHY port to switch between master and slave timing references with no link drop in 1000BASE-T mode. Additional Features EcoEthernet, the gold standard for Energy Efficient Ethernet (EEE) Wake-on-LAN (WOL) Fast link failure indication Synchronous Ethernet support Dual recovered clocks for timing reference Ring Resiliency™ Integrated voltage regulator Pin compatible with VSC8502
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port GbE Cu PHY with (G/RG)MII - VSC8501 - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port GbE Cu PHY with (G/RG)MII
VSC8501
1 Port GbE Cu PHY with (G/RG)MII VSC8501
The VSC8501 device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, to lower EMI, and to improve system performance. To further reduce system complexity, component count, and system cost, the VSC8501 device can operate from a single 3.3 V supply using integrated voltage regulators that provide the necessary 1.0 V and 2.5 V rails for operation. Additionally, integrated RGMII timing compensation eliminates the need for on-board delay lines. The VSC8501 device includes Microchip's EcoEthernet™ IEEE 802.3az Energy Efficient Ethernet technology that supports Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. The device optimizes power consumption in all link operating speeds and features Wake-on-LAN (WOL) power management using magic packets. The VSC8501 device also includes fast link failure indication for high-availability networks. Fast link failure indication identifies the onset of a link failure in less than 1 ms typical to go beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). Synchronous Ethernet (SyncE) and Ring Resiliency™ are supported. The device has two recovered clock outputs for SyncE applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Ring Resiliency allows a PHY port to switch between master and slave timing references with no link drop in 1000BASE-T mode. Additional Features EcoEthernet, the gold standard for Energy Efficient Ethernet (EEE) Wake-on-LAN (WOL) Fast link failure indication Synchronous Ethernet support Dual recovered clocks for timing reference Ring Resiliency™ Integrated voltage regulator Pin compatible with VSC8502

The VSC8501 device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, to lower EMI, and to improve system performance. To further reduce system complexity, component count, and system cost, the VSC8501 device can operate from a single 3.3 V supply using integrated voltage regulators that provide the necessary 1.0 V and 2.5 V rails for operation. Additionally, integrated RGMII timing compensation eliminates the need for on-board delay lines. The VSC8501 device includes Microchip's EcoEthernet™ IEEE 802.3az Energy Efficient Ethernet technology that supports Energy Efficient Ethernet and power saving features to reduce power based on link state and cable reach. The device optimizes power consumption in all link operating speeds and features Wake-on-LAN (WOL) power management using magic packets. The VSC8501 device also includes fast link failure indication for high-availability networks. Fast link failure indication identifies the onset of a link failure in less than 1 ms typical to go beyond the IEEE 802.3 standard requirement of 750 ms ±10 ms (link master). Synchronous Ethernet (SyncE) and Ring Resiliency™ are supported. The device has two recovered clock outputs for SyncE applications. Programmable clock squelch control is included to inhibit undesirable clocks from propagating and to help prevent timing loops. Ring Resiliency allows a PHY port to switch between master and slave timing references with no link drop in 1000BASE-T mode.

Additional Features

    • EcoEthernet, the gold standard for Energy Efficient Ethernet (EEE)
    • Wake-on-LAN (WOL)
    • Fast link failure indication
    • Synchronous Ethernet support
    • Dual recovered clocks for timing reference
    • Ring Resiliency™
    • Integrated voltage regulator
    • Pin compatible with VSC8502
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8501
Product Name 1 Port GbE Cu PHY with (G/RG)MII
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32171-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details