Microchip Technology, Inc. 1 Port GbE Cu PHY with SGMII for CuSFP Apps VSC8221

Description
The VSC8221 is the smallest, lowest power Gigabit Ethernet (GE) over copper PHY available and is ideal for SFP/GBIC and Media Converter applications. It is the only triple speed copper SFP PHY to meet the stringent MSA power consumption requirement of 140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise. Additional Features Very low power consumption: less than 700 mW Single 3.3 V power supply with on-chip regulator Supports PICMG 2.16 and 3.0 Ethernet backplanes at approximately 500 mW High-performance 1.25 Gbps SerDes supports SGMII and SerDes-to-Cat5 interfaces Full suite of BIST, MAC, far-end loopback, and connector loopback modes Over 150 m of Cat5 reach with the industry's highest noise tolerance VeriPHY™ cable diagnostics software suite
Datasheet
Description
The VSC8221 is the smallest, lowest power Gigabit Ethernet (GE) over copper PHY available and is ideal for SFP/GBIC and Media Converter applications. It is the only triple speed copper SFP PHY to meet the stringent MSA power consumption requirement of 140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise. Additional Features Very low power consumption: less than 700 mW Single 3.3 V power supply with on-chip regulator Supports PICMG 2.16 and 3.0 Ethernet backplanes at approximately 500 mW High-performance 1.25 Gbps SerDes supports SGMII and SerDes-to-Cat5 interfaces Full suite of BIST, MAC, far-end loopback, and connector loopback modes Over 150 m of Cat5 reach with the industry's highest noise tolerance VeriPHY™ cable diagnostics software suite
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port GbE Cu PHY with SGMII for CuSFP Apps - VSC8221 - Microchip Technology, Inc.
Chandler, AZ, United States
1 Port GbE Cu PHY with SGMII for CuSFP Apps
VSC8221
1 Port GbE Cu PHY with SGMII for CuSFP Apps VSC8221
The VSC8221 is the smallest, lowest power Gigabit Ethernet (GE) over copper PHY available and is ideal for SFP/GBIC and Media Converter applications. It is the only triple speed copper SFP PHY to meet the stringent MSA power consumption requirement of 140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise. Additional Features Very low power consumption: less than 700 mW Single 3.3 V power supply with on-chip regulator Supports PICMG 2.16 and 3.0 Ethernet backplanes at approximately 500 mW High-performance 1.25 Gbps SerDes supports SGMII and SerDes-to-Cat5 interfaces Full suite of BIST, MAC, far-end loopback, and connector loopback modes Over 150 m of Cat5 reach with the industry's highest noise tolerance VeriPHY™ cable diagnostics software suite

The VSC8221 is the smallest, lowest power Gigabit Ethernet (GE) over copper PHY available and is ideal for SFP/GBIC and Media Converter applications. It is the only triple speed copper SFP PHY to meet the stringent MSA power consumption requirement of 140m of Category 5, unshielded twisted pair (UTP) cable, with industry leading tolerance to NEXT, FEXT, Echo, and system noise.

Additional Features

    • Very low power consumption: less than 700 mW
    • Single 3.3 V power supply with on-chip regulator
    • Supports PICMG 2.16 and 3.0 Ethernet backplanes at approximately 500 mW
    • High-performance 1.25 Gbps SerDes supports SGMII and SerDes-to-Cat5 interfaces
    • Full suite of BIST, MAC, far-end loopback, and connector loopback modes
    • Over 150 m of Cat5 reach with the industry's highest noise tolerance
    • VeriPHY™ cable diagnostics software suite
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number VSC8221
Product Name 1 Port GbE Cu PHY with SGMII for CuSFP Apps
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details