Microchip Technology, Inc. RFID, RF Access, Monitoring ICs T555714-DDW

Description
IC RFID TRANSP 100-150KHZ DIE
Datasheet
Description
IC RFID TRANSP 100-150KHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - T555714-DDW - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
T555714-DDW
RFID, RF Access, Monitoring ICs T555714-DDW
IC RFID TRANSP 100-150KHZ DIE

IC RFID TRANSP 100-150KHZ DIE

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - T555714-DDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
T555714-DDW
RFID, RF Access, Monitoring ICs T555714-DDW
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number T555714-DDW T555714-DDW
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 3.2V ~ 4V Other; 3.2V ~ 4V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4741-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details