Microchip Technology, Inc. RFID, RF Access, Monitoring ICs T555715-PAE

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V 8-SOIC (0.154", 3.90mm Width)
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V 8-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - T555715-PAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
T555715-PAE
RFID, RF Access, Monitoring ICs T555715-PAE
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - T555715-PAE - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
T555715-PAE
RFID, RF Access, Monitoring ICs T555715-PAE
IC RFID TRANSP 100-150KHZ 8SO

IC RFID TRANSP 100-150KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number T555715-PAE T555715-PAE
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Features RoHS
Supply Voltage Other; 3.2V ~ 4V Other; 3.2V ~ 4V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - 336-4628-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details