Microchip Technology, Inc. RFID, RF Access, Monitoring ICs U2270B-MFPG3

Description
IC RFID READER 100-150KHZ 16SO
Datasheet
Description
IC RFID READER 100-150KHZ 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U2270B-MFPG3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
U2270B-MFPG3
RFID, RF Access, Monitoring ICs U2270B-MFPG3
IC RFID READER 100-150KHZ 16SO

IC RFID READER 100-150KHZ 16SO

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - U2270B-MFPG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
U2270B-MFPG3
RFID, RF Access, Monitoring ICs U2270B-MFPG3
RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154", 3.90mm Width)

RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number U2270B-MFPG3 U2270B-MFPG3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 8V ~ 16V Other; 8V ~ 16V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LS05A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4731-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details