Techsil Limited tec™ 3400 43 High Output Hotmelt Glue Gun 110v PAGG20262

Description
The tec™ 3400 from Power Adhesives is a high output 43mm hotmelt glue with a much lower energy consumption than its competitors. This heavy duty industrial gun features a digital controller that maintains the tool temperature and responds faster to demands. This reduces the efforts required to dispense adhesive, making the tool easier to use, and also reducing tool wear. Operators can now work faster and longer, while the tools require less maintenance and have a greater service life. The tec™ 3400 cleverly detects when the trigger is pulled frequently, and then responds by boosting the power to the heater for this increased demand. This ensures that the adhesive is always applied at the optimum temperature. As with all hotmelt glue guns from the tec™ range, this gun comes with a 1 Year Manufactures Warranty as standard. Replacement gun for the discontinued tec™ 3200. Also available in 230v. 110v tool - not fitted with a plug; requires plug to be attached.
Description
The tec™ 3400 from Power Adhesives is a high output 43mm hotmelt glue with a much lower energy consumption than its competitors. This heavy duty industrial gun features a digital controller that maintains the tool temperature and responds faster to demands. This reduces the efforts required to dispense adhesive, making the tool easier to use, and also reducing tool wear. Operators can now work faster and longer, while the tools require less maintenance and have a greater service life. The tec™ 3400 cleverly detects when the trigger is pulled frequently, and then responds by boosting the power to the heater for this increased demand. This ensures that the adhesive is always applied at the optimum temperature. As with all hotmelt glue guns from the tec™ range, this gun comes with a 1 Year Manufactures Warranty as standard. Replacement gun for the discontinued tec™ 3200. Also available in 230v. 110v tool - not fitted with a plug; requires plug to be attached.

Suppliers

Company
Product
Description
Supplier Links
tec™ 3400 43 High Output Hotmelt Glue Gun 110v - PAGG20262 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 3400 43 High Output Hotmelt Glue Gun 110v
PAGG20262
tec™ 3400 43 High Output Hotmelt Glue Gun 110v PAGG20262
The tec™ 3400 from Power Adhesives is a high output 43mm hotmelt glue with a much lower energy consumption than its competitors. This heavy duty industrial gun features a digital controller that maintains the tool temperature and responds faster to demands. This reduces the efforts required to dispense adhesive, making the tool easier to use, and also reducing tool wear. Operators can now work faster and longer, while the tools require less maintenance and have a greater service life. The tec™ 3400 cleverly detects when the trigger is pulled frequently, and then responds by boosting the power to the heater for this increased demand. This ensures that the adhesive is always applied at the optimum temperature. As with all hotmelt glue guns from the tec™ range, this gun comes with a 1 Year Manufactures Warranty as standard. Replacement gun for the discontinued tec™ 3200. Also available in 230v. 110v tool - not fitted with a plug; requires plug to be attached.

The tec™ 3400 from Power Adhesives is a high output 43mm hotmelt glue with a much lower energy consumption than its competitors. This heavy duty industrial gun features a digital controller that maintains the tool temperature and responds faster to demands. This reduces the efforts required to dispense adhesive, making the tool easier to use, and also reducing tool wear. Operators can now work faster and longer, while the tools require less maintenance and have a greater service life. The tec™ 3400 cleverly detects when the trigger is pulled frequently, and then responds by boosting the power to the heater for this increased demand. This ensures that the adhesive is always applied at the optimum temperature.

As with all hotmelt glue guns from the tec™ range, this gun comes with a 1 Year Manufactures Warranty as standard.

Replacement gun for the discontinued tec™ 3200. Also available in 230v.

110v tool - not fitted with a plug; requires plug to be attached.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20262
Product Name tec™ 3400 43 High Output Hotmelt Glue Gun 110v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth Steinel HiPURformer 31331 Hot Melt Applicator 50 g - 31331 STEINEL APPLICATOR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details