Techsil Limited tec™ PA3096 Metal 43mm Glue Gun Stand PAGG20086

Description
The tec™ PA3096 metal stand is the perfect resting place for your heavy duty hotmelt gun . Suitable for use with tec 3100, tec 3400, tec 6100, tec 6300, tec 7100 and tec 7300. The PA3096 can be wall mounted, but only if using with the 3000 series guns. Product Dimensions Depth: 170mm Height: 230mm Width: 80mm
Description
The tec™ PA3096 metal stand is the perfect resting place for your heavy duty hotmelt gun . Suitable for use with tec 3100, tec 3400, tec 6100, tec 6300, tec 7100 and tec 7300. The PA3096 can be wall mounted, but only if using with the 3000 series guns. Product Dimensions Depth: 170mm Height: 230mm Width: 80mm

Suppliers

Company
Product
Description
Supplier Links
tec™ PA3096 Metal 43mm Glue Gun Stand - PAGG20086 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ PA3096 Metal 43mm Glue Gun Stand
PAGG20086
tec™ PA3096 Metal 43mm Glue Gun Stand PAGG20086
The tec™ PA3096 metal stand is the perfect resting place for your heavy duty hotmelt gun . Suitable for use with tec 3100, tec 3400, tec 6100, tec 6300, tec 7100 and tec 7300. The PA3096 can be wall mounted, but only if using with the 3000 series guns. Product Dimensions Depth: 170mm Height: 230mm Width: 80mm

The tec™ PA3096 metal stand is the perfect resting place for your heavy duty hotmelt gun . Suitable for use with tec 3100, tec 3400, tec 6100, tec 6300, tec 7100 and tec 7300. The PA3096 can be wall mounted, but only if using with the 3000 series guns.

Product Dimensions

  • Depth: 170mm
  • Height: 230mm
  • Width: 80mm
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20086
Product Name tec™ PA3096 Metal 43mm Glue Gun Stand
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details