Techsil Limited tec™ 820 12mm Adjustable Temp Glue Gun 110v PAGG20266

Description
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 12mm version is designed for use with 12mm glue sticks. 110v tool - not fitted with a plug; requires plug to be attached. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 12mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 110v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 12mm version is designed for use with 12mm glue sticks. 110v tool - not fitted with a plug; requires plug to be attached. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 12mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 110v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 820 12mm Adjustable Temp Glue Gun 110v - PAGG20266 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 820 12mm Adjustable Temp Glue Gun 110v
PAGG20266
tec™ 820 12mm Adjustable Temp Glue Gun 110v PAGG20266
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 12mm version is designed for use with 12mm glue sticks. 110v tool - not fitted with a plug; requires plug to be attached. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 12mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 110v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool.

This robust 12mm version is designed for use with 12mm glue sticks.

110v tool - not fitted with a plug; requires plug to be attached.

Glue Gun Specifications

  • Melt Rate: 2.5kgs (5.5lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Adjustable Thermostat: 130°C up to 195°C
  • Warm Up Time: 2 minutes
  • Power Voltage: 110v
  • Gun Weight: 500gm
  • Power Cable: 3m
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20266
Product Name tec™ 820 12mm Adjustable Temp Glue Gun 110v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Dispensing Guns - 1938245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Size 55 cc (1.86 fl oz)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details