Techsil Limited Techsil® TT14 Olive Max Flow Tip 1.25" ID 1.60 mm TEAE05454

Description
TT14 olive max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 14 ID: 1.60mm Tip Length: 1.25" Colour: Olive Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free
Description
TT14 olive max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 14 ID: 1.60mm Tip Length: 1.25" Colour: Olive Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

Suppliers

Company
Product
Description
Supplier Links
Techsil® TT14 Olive Max Flow Tip 1.25
Bidford on Avon, United Kingdom
Techsil® TT14 Olive Max Flow Tip 1.25" ID 1.60 mm
TEAE05454
Techsil® TT14 Olive Max Flow Tip 1.25" ID 1.60 mm TEAE05454
TT14 olive max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 14 ID: 1.60mm Tip Length: 1.25" Colour: Olive Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

TT14 olive max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene.

Product Specifications

  • Gauge: 14
  • ID: 1.60mm
  • Tip Length: 1.25"
  • Colour: Olive

Product Benefits

  • Universal Luer Lock Connection
  • Silicone & Chloride-Free
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number TEAE05454
Product Name Techsil® TT14 Olive Max Flow Tip 1.25" ID 1.60 mm
Unlock Full Specs
to access all available technical data

Similar Products

Manual Grease Guns - 672150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Lubricants
Dispensed From GlueStick; GunHandle
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details