Techsil Limited tec™ 806 12mm Industrial Low Melt Glue Gun PAGG20308

Description
The tec™ 806 12 is a low cost, robust, medium sized low melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Glue Gun Specifications Melt Rate: 1.8kg (4lbs) per hour Glue Size: 12mm Glue Sticks Low Melt Temperature: 130°C Warm Up Time: 3 minutes Power Voltage: 110v - 230v Gun Weight: 450gm Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 806 12 is a low cost, robust, medium sized low melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Glue Gun Specifications Melt Rate: 1.8kg (4lbs) per hour Glue Size: 12mm Glue Sticks Low Melt Temperature: 130°C Warm Up Time: 3 minutes Power Voltage: 110v - 230v Gun Weight: 450gm Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 806 12mm Industrial Low Melt Glue Gun - PAGG20308 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 806 12mm Industrial Low Melt Glue Gun
PAGG20308
tec™ 806 12mm Industrial Low Melt Glue Gun PAGG20308
The tec™ 806 12 is a low cost, robust, medium sized low melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Glue Gun Specifications Melt Rate: 1.8kg (4lbs) per hour Glue Size: 12mm Glue Sticks Low Melt Temperature: 130°C Warm Up Time: 3 minutes Power Voltage: 110v - 230v Gun Weight: 450gm Interchangeable nozzles available 12 Month Warranty

The tec™ 806 12 is a low cost, robust, medium sized low melt glue gun designed to take 12mm glue sticks.

This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug.

Glue Gun Specifications

  • Melt Rate: 1.8kg (4lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Low Melt Temperature: 130°C
  • Warm Up Time: 3 minutes
  • Power Voltage: 110v - 230v
  • Gun Weight: 450gm
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20308
Product Name tec™ 806 12mm Industrial Low Melt Glue Gun
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details