Techsil Limited Techsil® TT20 Pink Max Flow Tip 1.25" ID 0.58 mm TEAE05457

Description
TT20 pink max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 20 ID: 0.58mm Tip Length: 1.25" Colour: Pink Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free
Description
TT20 pink max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 20 ID: 0.58mm Tip Length: 1.25" Colour: Pink Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

Suppliers

Company
Product
Description
Supplier Links
Techsil® TT20 Pink Max Flow Tip 1.25
Bidford on Avon, United Kingdom
Techsil® TT20 Pink Max Flow Tip 1.25" ID 0.58 mm
TEAE05457
Techsil® TT20 Pink Max Flow Tip 1.25" ID 0.58 mm TEAE05457
TT20 pink max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 20 ID: 0.58mm Tip Length: 1.25" Colour: Pink Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

TT20 pink max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene.

Product Specifications

  • Gauge: 20
  • ID: 0.58mm
  • Tip Length: 1.25"
  • Colour: Pink

Product Benefits

  • Universal Luer Lock Connection
  • Silicone & Chloride-Free
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number TEAE05457
Product Name Techsil® TT20 Pink Max Flow Tip 1.25" ID 0.58 mm
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EAD200/400PN-MR Multi Ratio Pneumatic Gun - EAD200/400PN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details