Techsil Limited tec™ 820 15mm Adjustable Temp Glue Gun 230v PAGG20191

Description
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 15mm version is designed for use with 15mm glue sticks. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 15mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 15mm version is designed for use with 15mm glue sticks. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 15mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 820 15mm Adjustable Temp Glue Gun 230v - PAGG20191 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 820 15mm Adjustable Temp Glue Gun 230v
PAGG20191
tec™ 820 15mm Adjustable Temp Glue Gun 230v PAGG20191
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 15mm version is designed for use with 15mm glue sticks. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 15mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool.

This robust 15mm version is designed for use with 15mm glue sticks.

Glue Gun Specifications

  • Melt Rate: 2.5kgs (5.5lbs) per hour
  • Glue Size: 15mm Glue Sticks
  • Adjustable Thermostat: 130°C up to 195°C
  • Warm Up Time: 2 minutes
  • Power Voltage: 230v
  • Gun Weight: 500gm
  • Power Cable: 3m
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20191
Product Name tec™ 820 15mm Adjustable Temp Glue Gun 230v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Grease, Oil & Lubricant Dispensers - 674358 - RS Components, Ltd.
Specs
Application Oil dispenser
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details