Techsil Limited gas-tec™ 600 12mm Cordless Hot Melt Glue Gun PAGG20170

Description
The gas-tec™ 600 is a robust, compact hot melt glue gun that runs on butane gas. No mains electricity or batteries are required. The tool is powered by LEC™ (liquid energy cell) technology; the LEC™ canisters can be refilled using good quality butane gas in approx. 15 seconds and will last for 1.5 hours. The gas-tec™ 600 has been manufactured to a very high standard, incorporating a soft-feel handle and full-hand trigger, making it a very comfortable gun to use. Glue Gun Specifications Melt Rate: 1.7kg (3.7lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 5 minutes Power Voltage: Gas Powered Gun Weight: 390gm Power Cable: Cordless Interchangeable nozzles available 12 Month Warranty
Description
The gas-tec™ 600 is a robust, compact hot melt glue gun that runs on butane gas. No mains electricity or batteries are required. The tool is powered by LEC™ (liquid energy cell) technology; the LEC™ canisters can be refilled using good quality butane gas in approx. 15 seconds and will last for 1.5 hours. The gas-tec™ 600 has been manufactured to a very high standard, incorporating a soft-feel handle and full-hand trigger, making it a very comfortable gun to use. Glue Gun Specifications Melt Rate: 1.7kg (3.7lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 5 minutes Power Voltage: Gas Powered Gun Weight: 390gm Power Cable: Cordless Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
gas-tec™ 600 12mm Cordless Hot Melt Glue Gun - PAGG20170 - Techsil Limited
Bidford on Avon, United Kingdom
gas-tec™ 600 12mm Cordless Hot Melt Glue Gun
PAGG20170
gas-tec™ 600 12mm Cordless Hot Melt Glue Gun PAGG20170
The gas-tec™ 600 is a robust, compact hot melt glue gun that runs on butane gas. No mains electricity or batteries are required. The tool is powered by LEC™ (liquid energy cell) technology; the LEC™ canisters can be refilled using good quality butane gas in approx. 15 seconds and will last for 1.5 hours. The gas-tec™ 600 has been manufactured to a very high standard, incorporating a soft-feel handle and full-hand trigger, making it a very comfortable gun to use. Glue Gun Specifications Melt Rate: 1.7kg (3.7lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 5 minutes Power Voltage: Gas Powered Gun Weight: 390gm Power Cable: Cordless Interchangeable nozzles available 12 Month Warranty

The gas-tec™ 600 is a robust, compact hot melt glue gun that runs on butane gas. No mains electricity or batteries are required. The tool is powered by LEC™ (liquid energy cell) technology; the LEC™ canisters can be refilled using good quality butane gas in approx. 15 seconds and will last for 1.5 hours.

The gas-tec™ 600 has been manufactured to a very high standard, incorporating a soft-feel handle and full-hand trigger, making it a very comfortable gun to use.

Glue Gun Specifications

  • Melt Rate: 1.7kg (3.7lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Hot Melt Temperature: 195°C
  • Warm Up Time: 5 minutes
  • Power Voltage: Gas Powered
  • Gun Weight: 390gm
  • Power Cable: Cordless
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20170
Product Name gas-tec™ 600 12mm Cordless Hot Melt Glue Gun
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details