Techsil Limited tec™ PDR 12V 10amp 12mm Hot Melt Glue Gun PAGG20278

Description
The tec™ PDR-12V is a brand new tool designed to run on a 12 volt (10 amp) direct current electricity supply such as a vehicle's cigarette lighter plug. This lightweight and cost effective tool was designed for paintless dent removal repairs in a way that is very fast and easy for the user. The 12V (10amp) car accessory socket provides enough current to deliver a continuous, reliable power source while the repairs are being carried out. The tool is fitted with a 3 meter power cable to ensure good mobility and enable easy to access to any damaged areas of the vehicle. Dent removal applications covered by the PDR-12V are not limited to automobiles; this system can also be used for trim repairs on both boats and caravans. Product Benefits Lightweight Fast Warm Up Illuminated On/Off Switch PTC Self-regulating Heater Adjustable Full Hand Trigger Removable Stand Replaceable Nozzle To be used in conjunction with tecbond® 12mm PDR hot melt glue sticks. Comes with 12 Month Manufacturers Warranty as standard.
Description
The tec™ PDR-12V is a brand new tool designed to run on a 12 volt (10 amp) direct current electricity supply such as a vehicle's cigarette lighter plug. This lightweight and cost effective tool was designed for paintless dent removal repairs in a way that is very fast and easy for the user. The 12V (10amp) car accessory socket provides enough current to deliver a continuous, reliable power source while the repairs are being carried out. The tool is fitted with a 3 meter power cable to ensure good mobility and enable easy to access to any damaged areas of the vehicle. Dent removal applications covered by the PDR-12V are not limited to automobiles; this system can also be used for trim repairs on both boats and caravans. Product Benefits Lightweight Fast Warm Up Illuminated On/Off Switch PTC Self-regulating Heater Adjustable Full Hand Trigger Removable Stand Replaceable Nozzle To be used in conjunction with tecbond® 12mm PDR hot melt glue sticks. Comes with 12 Month Manufacturers Warranty as standard.

Suppliers

Company
Product
Description
Supplier Links
tec™ PDR 12V 10amp 12mm Hot Melt Glue Gun - PAGG20278 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ PDR 12V 10amp 12mm Hot Melt Glue Gun
PAGG20278
tec™ PDR 12V 10amp 12mm Hot Melt Glue Gun PAGG20278
The tec™ PDR-12V is a brand new tool designed to run on a 12 volt (10 amp) direct current electricity supply such as a vehicle's cigarette lighter plug. This lightweight and cost effective tool was designed for paintless dent removal repairs in a way that is very fast and easy for the user. The 12V (10amp) car accessory socket provides enough current to deliver a continuous, reliable power source while the repairs are being carried out. The tool is fitted with a 3 meter power cable to ensure good mobility and enable easy to access to any damaged areas of the vehicle. Dent removal applications covered by the PDR-12V are not limited to automobiles; this system can also be used for trim repairs on both boats and caravans. Product Benefits Lightweight Fast Warm Up Illuminated On/Off Switch PTC Self-regulating Heater Adjustable Full Hand Trigger Removable Stand Replaceable Nozzle To be used in conjunction with tecbond® 12mm PDR hot melt glue sticks. Comes with 12 Month Manufacturers Warranty as standard.

The tec™ PDR-12V is a brand new tool designed to run on a 12 volt (10 amp) direct current electricity supply such as a vehicle's cigarette lighter plug. This lightweight and cost effective tool was designed for paintless dent removal repairs in a way that is very fast and easy for the user.

The 12V (10amp) car accessory socket provides enough current to deliver a continuous, reliable power source while the repairs are being carried out. The tool is fitted with a 3 meter power cable to ensure good mobility and enable easy to access to any damaged areas of the vehicle.

Dent removal applications covered by the PDR-12V are not limited to automobiles; this system can also be used for trim repairs on both boats and caravans.

Product Benefits

  • Lightweight
  • Fast Warm Up
  • Illuminated On/Off Switch
  • PTC Self-regulating Heater
  • Adjustable Full Hand Trigger
  • Removable Stand
  • Replaceable Nozzle

To be used in conjunction with tecbond® 12mm PDR hot melt glue sticks.

Comes with 12 Month Manufacturers Warranty as standard.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20278
Product Name tec™ PDR 12V 10amp 12mm Hot Melt Glue Gun
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details