Techsil Limited Techsil® TT18 Green Max Flow Tip 1.25" ID 0.84 mm TEAE05456

Description
TT18 green max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 18 ID: 0.84mm Tip Length: 1.25" Colour: Green Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free
Description
TT18 green max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 18 ID: 0.84mm Tip Length: 1.25" Colour: Green Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

Suppliers

Company
Product
Description
Supplier Links
Techsil® TT18 Green Max Flow Tip 1.25
Bidford on Avon, United Kingdom
Techsil® TT18 Green Max Flow Tip 1.25" ID 0.84 mm
TEAE05456
Techsil® TT18 Green Max Flow Tip 1.25" ID 0.84 mm TEAE05456
TT18 green max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 18 ID: 0.84mm Tip Length: 1.25" Colour: Green Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

TT18 green max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene.

Product Specifications

  • Gauge: 18
  • ID: 0.84mm
  • Tip Length: 1.25"
  • Colour: Green

Product Benefits

  • Universal Luer Lock Connection
  • Silicone & Chloride-Free
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number TEAE05456
Product Name Techsil® TT18 Green Max Flow Tip 1.25" ID 0.84 mm
Unlock Full Specs
to access all available technical data

Similar Products

SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details