Techsil Limited tec™ 6100 Pneumatic Glue Gun 110V PAGG20018

Description
The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is enough to meet the needs of the most demanding applications. The tec™ 6100 offers a melt rate 4.1kg per hour. Weight 1.4kg, with a fully enclosed heater housing & silicone rubber nozzle shroud. The tec™ 6100 boasts a super fast warm up - 5 minutes from cold along with an easy rear load system. Optional nozzles are available for the tec™ 6100 allowing for specialised applications. A movable stand counter balance option; Hands free; bench-mount kit available. For use with tec™ 43mm hot melt glue slugs Low melt, Hot melt and polyamide versions available. This is the 110v version, but is also available in 230v. Designed and built under ISO9001. Complies with all European safety requirements. Supplied complete with manufacturers 1 year warranty. 110v tool - not fitted with a plug; requires plug to be attached.
Description
The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is enough to meet the needs of the most demanding applications. The tec™ 6100 offers a melt rate 4.1kg per hour. Weight 1.4kg, with a fully enclosed heater housing & silicone rubber nozzle shroud. The tec™ 6100 boasts a super fast warm up - 5 minutes from cold along with an easy rear load system. Optional nozzles are available for the tec™ 6100 allowing for specialised applications. A movable stand counter balance option; Hands free; bench-mount kit available. For use with tec™ 43mm hot melt glue slugs Low melt, Hot melt and polyamide versions available. This is the 110v version, but is also available in 230v. Designed and built under ISO9001. Complies with all European safety requirements. Supplied complete with manufacturers 1 year warranty. 110v tool - not fitted with a plug; requires plug to be attached.

Suppliers

Company
Product
Description
Supplier Links
tec™ 6100 Pneumatic Glue Gun 110V - PAGG20018 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 6100 Pneumatic Glue Gun 110V
PAGG20018
tec™ 6100 Pneumatic Glue Gun 110V PAGG20018
The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is enough to meet the needs of the most demanding applications. The tec™ 6100 offers a melt rate 4.1kg per hour. Weight 1.4kg, with a fully enclosed heater housing & silicone rubber nozzle shroud. The tec™ 6100 boasts a super fast warm up - 5 minutes from cold along with an easy rear load system. Optional nozzles are available for the tec™ 6100 allowing for specialised applications. A movable stand counter balance option; Hands free; bench-mount kit available. For use with tec™ 43mm hot melt glue slugs Low melt, Hot melt and polyamide versions available. This is the 110v version, but is also available in 230v. Designed and built under ISO9001. Complies with all European safety requirements. Supplied complete with manufacturers 1 year warranty. 110v tool - not fitted with a plug; requires plug to be attached.

The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is enough to meet the needs of the most demanding applications. The tec™ 6100 offers a melt rate 4.1kg per hour. Weight 1.4kg, with a fully enclosed heater housing & silicone rubber nozzle shroud. The tec™ 6100 boasts a super fast warm up - 5 minutes from cold along with an easy rear load system. Optional nozzles are available for the tec™ 6100 allowing for specialised applications. A movable stand counter balance option; Hands free; bench-mount kit available. For use with tec™ 43mm hot melt glue slugs Low melt, Hot melt and polyamide versions available. This is the 110v version, but is also available in 230v. Designed and built under ISO9001. Complies with all European safety requirements. Supplied complete with manufacturers 1 year warranty.

110v tool - not fitted with a plug; requires plug to be attached.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20018
Product Name tec™ 6100 Pneumatic Glue Gun 110V
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth Steinel HiPURformer 31331 Hot Melt Applicator 50 g - 31331 STEINEL APPLICATOR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details