Techsil Limited tec™ 810 12mm Heavy Duty Hot Melt Glue Gun 110v PAGG20023

Description
The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use. 110v tool - not fitted with a plug; requires plug to be attached. Suitable for continuous industrial use. Glue Gun Specifications Melt Rate: 2kg (4.5lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 2 minutes Power Voltage: 110v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use. 110v tool - not fitted with a plug; requires plug to be attached. Suitable for continuous industrial use. Glue Gun Specifications Melt Rate: 2kg (4.5lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 2 minutes Power Voltage: 110v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 810 12mm Heavy Duty Hot Melt Glue Gun 110v - PAGG20023 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 810 12mm Heavy Duty Hot Melt Glue Gun 110v
PAGG20023
tec™ 810 12mm Heavy Duty Hot Melt Glue Gun 110v PAGG20023
The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use. 110v tool - not fitted with a plug; requires plug to be attached. Suitable for continuous industrial use. Glue Gun Specifications Melt Rate: 2kg (4.5lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 2 minutes Power Voltage: 110v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use.

110v tool - not fitted with a plug; requires plug to be attached.

Suitable for continuous industrial use.

Glue Gun Specifications

  • Melt Rate: 2kg (4.5lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Hot Melt Temperature: 195°C
  • Warm Up Time: 2 minutes
  • Power Voltage: 110v
  • Gun Weight: 500gm
  • Power Cable: 3m
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20023
Product Name tec™ 810 12mm Heavy Duty Hot Melt Glue Gun 110v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details