Techsil Limited tec™ 810 12mm Heavy Duty Low Melt Glue Gun 230v PAGG20026

Description
The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use. Suitable for continuous industrial use. Glue Gun Specifications Melt Rate:2kg (4.5lbs) per hour Glue Size: 12mm Glue Sticks Low Melt Temperature: 130°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use. Suitable for continuous industrial use. Glue Gun Specifications Melt Rate:2kg (4.5lbs) per hour Glue Size: 12mm Glue Sticks Low Melt Temperature: 130°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 810 12mm Heavy Duty Low Melt Glue Gun 230v - PAGG20026 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 810 12mm Heavy Duty Low Melt Glue Gun 230v
PAGG20026
tec™ 810 12mm Heavy Duty Low Melt Glue Gun 230v PAGG20026
The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use. Suitable for continuous industrial use. Glue Gun Specifications Melt Rate:2kg (4.5lbs) per hour Glue Size: 12mm Glue Sticks Low Melt Temperature: 130°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger making it comfortable and easy to use.

Suitable for continuous industrial use.

Glue Gun Specifications

  • Melt Rate:2kg (4.5lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Low Melt Temperature: 130°C
  • Warm Up Time: 2 minutes
  • Power Voltage: 230v
  • Gun Weight: 500gm
  • Power Cable: 3m
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20026
Product Name tec™ 810 12mm Heavy Duty Low Melt Glue Gun 230v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details