Techsil Limited Techsil® TT16 Grey Max Flow Tip 1.25" ID 1.19 mm TEAE05455

Description
TT16 grey max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 16 ID: 1.19mm Tip Length: 1.25" Colour: Grey Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free
Description
TT16 grey max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 16 ID: 1.19mm Tip Length: 1.25" Colour: Grey Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

Suppliers

Company
Product
Description
Supplier Links
Techsil® TT16 Grey Max Flow Tip 1.25
Bidford on Avon, United Kingdom
Techsil® TT16 Grey Max Flow Tip 1.25" ID 1.19 mm
TEAE05455
Techsil® TT16 Grey Max Flow Tip 1.25" ID 1.19 mm TEAE05455
TT16 grey max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 16 ID: 1.19mm Tip Length: 1.25" Colour: Grey Product Benefits Universal Luer Lock Connection Silicone & Chloride-Free

TT16 grey max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene.

Product Specifications

  • Gauge: 16
  • ID: 1.19mm
  • Tip Length: 1.25"
  • Colour: Grey

Product Benefits

  • Universal Luer Lock Connection
  • Silicone & Chloride-Free
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number TEAE05455
Product Name Techsil® TT16 Grey Max Flow Tip 1.25" ID 1.19 mm
Unlock Full Specs
to access all available technical data

Similar Products

HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth Steinel HiPURformer 31331 Hot Melt Applicator 50 g - 31331 STEINEL APPLICATOR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details